AP122510BU -- AP2510 SERIES
Air Performance Tech
AP2510 Series
AP122510BU
Datasheet
Datasheet
Suppliers
AP2510 Series
AP122510BU
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP122510BU |
|
Product Name
|
AP2510 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
2.66 SCFM (4.52 m³/hr)
|
|
Maximum Static Pressure
|
0.4500 in H2O (0.8407 Torr)
|
|
Maximum Sound Level
|
30.2 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power
27 to 21 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
5.4 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details