AP1212025BH -- AP12025 SERIES
Air Performance Tech
AP12025 Series
AP1212025BH
Datasheet
Datasheet
Suppliers
AP12025 Series
AP1212025BH
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP1212025BH |
|
Product Name
|
AP12025 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
96 SCFM (163 m³/hr)
|
|
Maximum Static Pressure
|
0.1900 in H2O (0.3550 Torr)
|
|
Maximum Sound Level
|
42.6 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8 SCFM (13.6 m³/hr)
Maximum Static Pressure
0.0500 in H2O (0.0934 Torr)
View Details
3 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
-22 to 131 F (-30 to 55 C)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2748 to ? in H2O (0.5134 to ? Torr)
Maximum Sound Level
36.27 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details