AP058025BM -- AP8025 SERIES
Air Performance Tech
AP8025 Series
AP058025BM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP058025BM |
|
Product Name
|
AP8025 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
30.73 SCFM (52.23 m³/hr)
|
|
Maximum Static Pressure
|
0.1200 in H2O (0.2242 Torr)
|
|
Maximum Sound Level
|
30.7 dbA
|
|
Nominal Voltage
|
5 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8 SCFM (13.6 m³/hr)
Maximum Static Pressure
0.0500 in H2O (0.0934 Torr)
View Details
3 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
72 to 120 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.9083 to ? in H2O (1.7 to ? Torr)
Maximum Sound Level
55.47 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details