AP056010BE -- AP6010 SERIES
Air Performance Tech
AP6010 Series
AP056010BE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP056010BE |
|
Product Name
|
AP6010 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
13.6 SCFM (23.12 m³/hr)
|
|
Maximum Static Pressure
|
0.0600 in H2O (0.1121 Torr)
|
|
Maximum Sound Level
|
25.8 dbA
|
|
Nominal Voltage
|
5 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
87 SCFM (148 m³/hr)
Maximum Static Pressure
0.2100 in H2O (0.3923 Torr)
View Details
3 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power
46 to 50 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
3 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details