AP054010BM -- AP4010 SERIES
Air Performance Tech
AP4010 Series
AP054010BM
Datasheet
Datasheet
Suppliers
AP4010 Series
AP054010BM
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP054010BM |
|
Product Name
|
AP4010 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
4.62 SCFM (7.85 m³/hr)
|
|
Maximum Static Pressure
|
0.0700 in H2O (0.1308 Torr)
|
|
Maximum Sound Level
|
23.9 dbA
|
|
Nominal Voltage
|
5 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.1 SCFM (23.97 m³/hr)
Nominal Voltage
24 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level
32.38 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details