Air Logic Vacuum Generator V510028FMB85.1B

Description
VACUUM SWITCH, FLUSH MOUNT, 3 TO 28 HG, 0.1 AMP, BARB FOR 1/8" I.D. TUBING. FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM SWITCH, FLUSH MOUNT, 3 TO 28 HG, 0.1 AMP, BARB FOR 1/8" I.D. TUBING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Generator - 60220042 - Radwell International
Willingboro, NJ, United States
Vacuum Generator
60220042
Vacuum Generator 60220042
VACUUM SWITCH, FLUSH MOUNT, 3 TO 28 HG, 0.1 AMP, BARB FOR 1/8" I.D. TUBING. FREE 2 YEAR RADWELL WARRANTY

VACUUM SWITCH, FLUSH MOUNT, 3 TO 28 HG, 0.1 AMP, BARB FOR 1/8" I.D. TUBING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 60220042
Product Name Vacuum Generator
Unlock Full Specs
to access all available technical data

Similar Products

86B3-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details
Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Water Pumps - 8170772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Liquid Flow 0.304 GPM (1.15 L/min)
Power Source 6 → 24 v
Pump Housing Material Aluminum; Aluminium alloy
View Details