Air Logic Pneumatic Inline Filter F-920

Description
The F920 Inline Filter eliminates contamination in a pneumatic system. The overall size of the filter has been minimized to fit into the smallest design envelope. The filters are precision molded of polysulfone material. The filter media is Dutch weave 316 Stainless Steel screen which is resistant to corrosion. The product has straight barb fitting for 1/16" I.D Tubing. Common applications include: Disposable Devices Miniature Devices Medical Devices Compact Filter
Datasheet
Description
The F920 Inline Filter eliminates contamination in a pneumatic system. The overall size of the filter has been minimized to fit into the smallest design envelope. The filters are precision molded of polysulfone material. The filter media is Dutch weave 316 Stainless Steel screen which is resistant to corrosion. The product has straight barb fitting for 1/16" I.D Tubing. Common applications include: Disposable Devices Miniature Devices Medical Devices Compact Filter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Inline Filter - F-920 - Air Logic
Racine, WI, United States
Pneumatic Inline Filter
F-920
Pneumatic Inline Filter F-920
The F920 Inline Filter eliminates contamination in a pneumatic system. The overall size of the filter has been minimized to fit into the smallest design envelope. The filters are precision molded of polysulfone material. The filter media is Dutch weave 316 Stainless Steel screen which is resistant to corrosion. The product has straight barb fitting for 1/16" I.D Tubing. Common applications include: Disposable Devices Miniature Devices Medical Devices Compact Filter

The F920 Inline Filter eliminates contamination in a pneumatic system. The overall size of the filter has been minimized to fit into the smallest design envelope. The filters are precision molded of polysulfone material. The filter media is Dutch weave 316 Stainless Steel screen which is resistant to corrosion. The product has straight barb fitting for 1/16" I.D Tubing.

Common applications include:

  • Disposable Devices
  • Miniature Devices
  • Medical Devices
  • Compact Filter
Supplier's Site Datasheet

Technical Specifications

  Air Logic
Product Category Filter Elements
Product Number F-920
Product Name Pneumatic Inline Filter
Type WireMesh
Configuration In-line
Application / Industry Medical; Disposable Devices, Miniature Devices
Filter Medium Material Polysulfone
Unlock Full Specs
to access all available technical data

Similar Products

Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
Replacement Hydraulic Filter Elements - 611324 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 125.00 µm (4.92 mils)
Flow Rate (Liquids) 13.2 GPM (50 L/min)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details