Air Logic Solid State Pressure Switch F-5500-15

Description
The F-5500 Series Solid State Pressure Switches interface from pressure to electrical control circuits. They are adjustable from 0.5 to 100 PSI with 100 PSI maximum supply. The Solid state Switch combines precision mechanical switch operating conveninece with solid state reliability. It uses the Hall sensor. An integrated circuit, actuated by a magnet located in the operating plunger, produces a digital output; there are no contacts.
Description
The F-5500 Series Solid State Pressure Switches interface from pressure to electrical control circuits. They are adjustable from 0.5 to 100 PSI with 100 PSI maximum supply. The Solid state Switch combines precision mechanical switch operating conveninece with solid state reliability. It uses the Hall sensor. An integrated circuit, actuated by a magnet located in the operating plunger, produces a digital output; there are no contacts.

Suppliers

Company
Product
Description
Supplier Links
Solid State Pressure Switch - F-5500-15 - Air Logic
Racine, WI, United States
Solid State Pressure Switch
F-5500-15
Solid State Pressure Switch F-5500-15
The F-5500 Series Solid State Pressure Switches interface from pressure to electrical control circuits. They are adjustable from 0.5 to 100 PSI with 100 PSI maximum supply. The Solid state Switch combines precision mechanical switch operating conveninece with solid state reliability. It uses the Hall sensor. An integrated circuit, actuated by a magnet located in the operating plunger, produces a digital output; there are no contacts.

The F-5500 Series Solid State Pressure Switches interface from pressure to electrical control circuits. They are adjustable from 0.5 to 100 PSI with 100 PSI maximum supply. The Solid state Switch combines precision mechanical switch operating conveninece with solid state reliability. It uses the Hall sensor. An integrated circuit, actuated by a magnet located in the operating plunger, produces a digital output; there are no contacts.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Pressure Switches
Product Number F-5500-15
Product Name Solid State Pressure Switch
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 0.5000 to 15 psi (0.3519 to 10.56 m H2O)
Signal Output Other Digital
Unlock Full Specs
to access all available technical data

Similar Products

225P-NEMA-4X-7-9-13-Pressure-Switch-Tamper-Proof -  - Neo-Dyn
Specs
Sensor Technology Piston
Pressure Measurement Differential
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
PS80 350psi Pressure Switch, NC, 12
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Vacuum Switches - 1215597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative Pressure
Working Pressure Range 14.5 psi (10.21 m H2O)
Vacuum Range 750 torr (0.3825 in Hg vac)
View Details
Pressure Switch - GFS4400 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details