Air Logic Solid State Pressure Switch F-5500-100

Description
The F-5500 Series Solid State Pressure Switches interface from pressure to electrical control circuits. They are adjustable from 0.5 to 100 PSI with 100 PSI maximum supply. The Solid state Switch combines precision mechanical switch operating conveninece with solid state reliability. It uses the Hall sensor. An integrated circuit, actuated by a magnet located in the operating plunger, produces a digital output; there are no contacts.
Description
The F-5500 Series Solid State Pressure Switches interface from pressure to electrical control circuits. They are adjustable from 0.5 to 100 PSI with 100 PSI maximum supply. The Solid state Switch combines precision mechanical switch operating conveninece with solid state reliability. It uses the Hall sensor. An integrated circuit, actuated by a magnet located in the operating plunger, produces a digital output; there are no contacts.

Suppliers

Company
Product
Description
Supplier Links
Solid State Pressure Switch - F-5500-100 - Air Logic
Racine, WI, United States
Solid State Pressure Switch
F-5500-100
Solid State Pressure Switch F-5500-100
The F-5500 Series Solid State Pressure Switches interface from pressure to electrical control circuits. They are adjustable from 0.5 to 100 PSI with 100 PSI maximum supply. The Solid state Switch combines precision mechanical switch operating conveninece with solid state reliability. It uses the Hall sensor. An integrated circuit, actuated by a magnet located in the operating plunger, produces a digital output; there are no contacts.

The F-5500 Series Solid State Pressure Switches interface from pressure to electrical control circuits. They are adjustable from 0.5 to 100 PSI with 100 PSI maximum supply. The Solid state Switch combines precision mechanical switch operating conveninece with solid state reliability. It uses the Hall sensor. An integrated circuit, actuated by a magnet located in the operating plunger, produces a digital output; there are no contacts.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Pressure Switches
Product Number F-5500-100
Product Name Solid State Pressure Switch
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 0.5000 to 100 psi (0.3519 to 70.38 m H2O)
Signal Output Other Digital
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 100 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details
Thermoplastic Pressure Switch - SWT050T-25A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details
Pressure Sensors, Transducers - Industrial - 1882-1098276-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range -14.5 to 145 psi (-10.2 to 102 m H2O)
Accuracy 1.5 ±% FS
View Details
130P NEMA 4 & 13 Pressure Switch/Tamper Resistant -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details