Air Logic Miniature Pressure Switch F-4100-100

Description
The F-4100 Series Miniature Pressure Switches interface from pressure to electrical controls circuits. They's ideal for general sensing applications and are available with preset and adjustable pressure settings. The F-4100-50 is preset at 5" H2O and the F-4100-90 is preset at 15" H2O. The F-4100-85W is adjustable 8 to 85" H2O. The F-4100-100 and the F-4100-200 are adjustable 0.5 - 15 PSI. The switches have three electrical terminals: Normally Open, Nornmally Closed, and Common. 0.1, 5 and 15 AMP swithces are available. The switches are furnished with a B80 Barb, 10-32 Barbed Fitting for 1/16" I.D. tubing.
Description
The F-4100 Series Miniature Pressure Switches interface from pressure to electrical controls circuits. They's ideal for general sensing applications and are available with preset and adjustable pressure settings. The F-4100-50 is preset at 5" H2O and the F-4100-90 is preset at 15" H2O. The F-4100-85W is adjustable 8 to 85" H2O. The F-4100-100 and the F-4100-200 are adjustable 0.5 - 15 PSI. The switches have three electrical terminals: Normally Open, Nornmally Closed, and Common. 0.1, 5 and 15 AMP swithces are available. The switches are furnished with a B80 Barb, 10-32 Barbed Fitting for 1/16" I.D. tubing.

Suppliers

Company
Product
Description
Supplier Links
Miniature Pressure Switch - F-4100-100 - Air Logic
Racine, WI, United States
Miniature Pressure Switch
F-4100-100
Miniature Pressure Switch F-4100-100
The F-4100 Series Miniature Pressure Switches interface from pressure to electrical controls circuits. They's ideal for general sensing applications and are available with preset and adjustable pressure settings. The F-4100-50 is preset at 5" H2O and the F-4100-90 is preset at 15" H2O. The F-4100-85W is adjustable 8 to 85" H2O. The F-4100-100 and the F-4100-200 are adjustable 0.5 - 15 PSI. The switches have three electrical terminals: Normally Open, Nornmally Closed, and Common. 0.1, 5 and 15 AMP swithces are available. The switches are furnished with a B80 Barb, 10-32 Barbed Fitting for 1/16" I.D. tubing.

The F-4100 Series Miniature Pressure Switches interface from pressure to electrical controls circuits. They's ideal for general sensing applications and are available with preset and adjustable pressure settings. The F-4100-50 is preset at 5" H2O and the F-4100-90 is preset at 15" H2O. The F-4100-85W is adjustable 8 to 85" H2O. The F-4100-100 and the F-4100-200 are adjustable 0.5 - 15 PSI. The switches have three electrical terminals: Normally Open, Nornmally Closed, and Common. 0.1, 5 and 15 AMP swithces are available. The switches are furnished with a B80 Barb, 10-32 Barbed Fitting for 1/16" I.D. tubing.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Pressure Switches
Product Number F-4100-100
Product Name Miniature Pressure Switch
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 0.0181 to 0.5419 psi (0.0127 to 0.3814 m H2O)
Operating Temperature 40 to 120 F (4 to 49 C)
Tech Electro-mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 2351199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive Pressure
Working Pressure Range 0.0145 psi (0.0102 m H2O)
Vacuum Range 0.7501 torr (29.89 in Hg vac)
View Details
PS80 20psi Pressure Switch, NO; 36
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6072934-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range 36.26 psi (25.52 m H2O)
Accuracy 0.5000 ±% FS
View Details
Explosion-Proof Pressure Switch - 120 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details