Air Logic Orifice Restrictor F-3120-401

Description
The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16" I.D. fleible tubing, and are available with barbs for 1/16" or 1/8" I.D. flexible tubing.The F-3120 Series are encased in a molded, polysulfone barbed fitting. The barbed fitting has 10-32 UNF male threads and is available with barbs for 1/16" or 1/8" flexible tubing.
Description
The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16" I.D. fleible tubing, and are available with barbs for 1/16" or 1/8" I.D. flexible tubing.The F-3120 Series are encased in a molded, polysulfone barbed fitting. The barbed fitting has 10-32 UNF male threads and is available with barbs for 1/16" or 1/8" flexible tubing.

Suppliers

Company
Product
Description
Supplier Links
Orifice Restrictor - F-3120-401 - Air Logic
Racine, WI, United States
Orifice Restrictor
F-3120-401
Orifice Restrictor F-3120-401
The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16" I.D. fleible tubing, and are available with barbs for 1/16" or 1/8" I.D. flexible tubing.The F-3120 Series are encased in a molded, polysulfone barbed fitting. The barbed fitting has 10-32 UNF male threads and is available with barbs for 1/16" or 1/8" flexible tubing.

The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16" I.D. fleible tubing, and are available with barbs for 1/16" or 1/8" I.D. flexible tubing.The F-3120 Series are encased in a molded, polysulfone barbed fitting. The barbed fitting has 10-32 UNF male threads and is available with barbs for 1/16" or 1/8" flexible tubing.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Flow Orifices and Flow Restrictors
Product Number F-3120-401
Product Name Orifice Restrictor
Fitting Type Restrictors
Connection Male English Straight Thread; Barbed or Ribbed End
Fitting / Connection Size 10-32 UNF x (1/16" or 1/8") I.D. Tubing
Media Pneumatic
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

2.5 mm 316 Stainless Steel Press-In Single-Orifice Restrictor for Liquids -  - Lee Co. (The)
Specs
Connection Press-In - Into Plastic
Material Stainless
Orifice Diameter 0.1000 inch (2.54 mm)
View Details
M3 Male Thread, Orifice - M3SP_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0470 inch (0.1016 to 1.19 mm)
Max Pressure 1000 psi (704 m H2O)
View Details
 - 1214362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Connection 4mm
Fitting / Connection Size 4mm
View Details
Orifice carrier assemblies - OCA - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Steel (optional feature); Stainless (optional feature)
Applications Flow Measurement
View Details