Air Logic Orifice Restrictor F-3120-071

Description
The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16" I.D. fleible tubing, and are available with barbs for 1/16" or 1/8" I.D. flexible tubing.The F-3120 Series are encased in a molded, polysulfone barbed fitting. The barbed fitting has 10-32 UNF male threads and is available with barbs for 1/16" or 1/8" flexible tubing.
Description
The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16" I.D. fleible tubing, and are available with barbs for 1/16" or 1/8" I.D. flexible tubing.The F-3120 Series are encased in a molded, polysulfone barbed fitting. The barbed fitting has 10-32 UNF male threads and is available with barbs for 1/16" or 1/8" flexible tubing.

Suppliers

Company
Product
Description
Supplier Links
Orifice Restrictor - F-3120-071 - Air Logic
Racine, WI, United States
Orifice Restrictor
F-3120-071
Orifice Restrictor F-3120-071
The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16" I.D. fleible tubing, and are available with barbs for 1/16" or 1/8" I.D. flexible tubing.The F-3120 Series are encased in a molded, polysulfone barbed fitting. The barbed fitting has 10-32 UNF male threads and is available with barbs for 1/16" or 1/8" flexible tubing.

The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16" I.D. fleible tubing, and are available with barbs for 1/16" or 1/8" I.D. flexible tubing.The F-3120 Series are encased in a molded, polysulfone barbed fitting. The barbed fitting has 10-32 UNF male threads and is available with barbs for 1/16" or 1/8" flexible tubing.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Flow Orifices and Flow Restrictors
Product Number F-3120-071
Product Name Orifice Restrictor
Fitting Type Restrictors
Connection Male English Straight Thread; Barbed or Ribbed End
Fitting / Connection Size 10-32 UNF x (1/16" or 1/8") I.D. Tubing
Media Pneumatic
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Male Thread, Orifice - MSP_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
Max Pressure 1000 to 2000 psi (704 to 1408 m H2O)
View Details
 - 1214350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 6mm
Fitting / Connection Size 6mm
View Details
Precision Sapphire Orifices - SAE Connections -JIC Fitting- 37 Degree Flared Tube Connector - A-44FTX-64-BR - O'Keefe Controls Co.
Specs
Connection Male NPT; 1/4" NPT Male
Fitting / Connection Size 1/4" NPT Male
Media Gas
View Details
High Pressure 187 Bender Jet Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.1870 inch (4.75 mm)
Max Pressure 8000 psi (5630 m H2O)
View Details