Air Logic Preset Flow Control F-2804-404-041

Description
The Preset Flow Control maintains a constant flow in one direction and full flow in the opposite direction. The operation of the Flow Control is based on the movement of a small disc. The disc shifts within the housing as the pressure differential changes from forward to reverse. An orifice restrictor is encased in the center of the disc. A flat surface on one side of the disc seals and permits flow through the orifice. The amount of flow permitted in the reverse direction, which is the sealing side, is determined by the orifice size. The amount of flow permitted in the forward direction is full flow.
Description
The Preset Flow Control maintains a constant flow in one direction and full flow in the opposite direction. The operation of the Flow Control is based on the movement of a small disc. The disc shifts within the housing as the pressure differential changes from forward to reverse. An orifice restrictor is encased in the center of the disc. A flat surface on one side of the disc seals and permits flow through the orifice. The amount of flow permitted in the reverse direction, which is the sealing side, is determined by the orifice size. The amount of flow permitted in the forward direction is full flow.

Suppliers

Company
Product
Description
Supplier Links
Preset Flow Control - F-2804-404-041 - Air Logic
Racine, WI, United States
Preset Flow Control
F-2804-404-041
Preset Flow Control F-2804-404-041
The Preset Flow Control maintains a constant flow in one direction and full flow in the opposite direction. The operation of the Flow Control is based on the movement of a small disc. The disc shifts within the housing as the pressure differential changes from forward to reverse. An orifice restrictor is encased in the center of the disc. A flat surface on one side of the disc seals and permits flow through the orifice. The amount of flow permitted in the reverse direction, which is the sealing side, is determined by the orifice size. The amount of flow permitted in the forward direction is full flow.

The Preset Flow Control maintains a constant flow in one direction and full flow in the opposite direction. The operation of the Flow Control is based on the movement of a small disc. The disc shifts within the housing as the pressure differential changes from forward to reverse. An orifice restrictor is encased in the center of the disc. A flat surface on one side of the disc seals and permits flow through the orifice. The amount of flow permitted in the reverse direction, which is the sealing side, is determined by the orifice size. The amount of flow permitted in the forward direction is full flow.

Supplier's Site

Technical Specifications

  Air Logic
Product Category Flow Orifices and Flow Restrictors
Product Number F-2804-404-041
Product Name Preset Flow Control
Fitting Type Nipple; Union
Connection Male English Straight Thread; Female English Straight Thread; Barbed or Ribbed End
Fitting / Connection Size I/16" I.D.' 1/8" I.D. Tubing; 10-32 UNF
Media Pneumatic
Material Plastic; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Insert Single-Orifice Restrictor for Gases -  - Lee Co. (The)
Specs
Connection Insert - Into Metal
Material Stainless
Orifice Diameter 0.3130 inch (7.95 mm)
View Details
M3 Thread to Barb, Orifice - M3H_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0400 inch (0.1016 to 1.02 mm)
View Details
 - 1214333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 12mm
Fitting / Connection Size 12mm
View Details
Double block and bleed, dual chamber orifice fitting - FPD220 - ABB Measurement & Analytics
Specs
Connection Female NPT
Fitting / Connection Size 1/2 in. NPT female
Media Hydraulic
View Details