SPA-H Replacement Filter Package #1
for use with Extract-All® SPA-H Fume Extraction System
Included With Product
• SPARF3 – Polyester Panel Filter
• SPARF4 – Pleated Filter
• SPAHRF1 – 15 lbs. of replacement CCS Activated Carbon + ZK6 Adsorption Media blend
| Air Impurities Removal Systems, Inc. | |
|---|---|
| Product Category | Air Filters (industrial) |
| Product Name | SPAHRF PKG1 SPA-H Filter Package |
| Construction | Pleated Filter, Polyester Filter, Replacement Carbon |
| Media Type | Activated Carbon Air Filters; Polyester |
| Features | Pleated |
| Efficiency Specs | Pleated Filter: MERV 10 (60%) Polyester Panel: MERV 6 (50%) |