Air Impurities Removal Systems, Inc. RF-981-7 Polyester Pre-filter | 6-pack

Description
6-pack of replacement Polyester Pre-filter for Extract-All® F-981-1 Cartridge Filter
Description
6-pack of replacement Polyester Pre-filter for Extract-All® F-981-1 Cartridge Filter

Suppliers

Company
Product
Description
Supplier Links
RF-981-7 Polyester Pre-filter | 6-pack -  - Air Impurities Removal Systems, Inc.
Wauwatosa, WI, USA
RF-981-7 Polyester Pre-filter | 6-pack
RF-981-7 Polyester Pre-filter | 6-pack
6-pack of replacement Polyester Pre-filter for Extract-All® F-981-1 Cartridge Filter

6-pack of replacement Polyester Pre-filter

for Extract-All® F-981-1 Cartridge Filter

Supplier's Site

Technical Specifications

  Air Impurities Removal Systems, Inc.
Product Category Air Filters (industrial)
Product Name RF-981-7 Polyester Pre-filter | 6-pack
Construction Pre-Filter; Polyester Filter
Media Type Polyester
Efficiency Specs MERV 6 (50%)
Unlock Full Specs
to access all available technical data

Similar Products

120mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish - 06450-B - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
PP Melt Blown Air Filter Media (SNTM) - HBY-SNTM-9 - Harbory Filtration
Specs
Construction Filter Media
Media Type Polypropylene (PP)
View Details