Air Cycle Corporation Millennium Cans™

Description
A Trash Can for the Next Generation For all those who must regularly service both high volume parks as well as remote parks, there is now an idea worth looking into. Air Cycle Corporation introduces the Millennium Series In-ground Waste System. The Millennium waste management system consists of impermeable cylinders of plastic planted into the ground. Above ground these look like regular trash cans. Inside the cylinder is a single, large, thick plastic bag supported in a lifting harness. Each unit has a capacity far greater then a regular can (3-4 cubic yards of self-compacting trash). Due to this capacity, less frequent emptying is required as well as solving a number of trash related issues. Why Use It? Less frequent pick-up allowing redeployment of staff time One piece plastic construction, rust and decay free no leachate in or out Self compacts for larger holding capacity reducing litter and overflow of trash cans Cooled by the ground naturally Anchor flange provides stability in frost and high ground water conditions No smell of trash to attract animals, birds and insects Below ground, built-in odor and fire suppressing design
Description
A Trash Can for the Next Generation For all those who must regularly service both high volume parks as well as remote parks, there is now an idea worth looking into. Air Cycle Corporation introduces the Millennium Series In-ground Waste System. The Millennium waste management system consists of impermeable cylinders of plastic planted into the ground. Above ground these look like regular trash cans. Inside the cylinder is a single, large, thick plastic bag supported in a lifting harness. Each unit has a capacity far greater then a regular can (3-4 cubic yards of self-compacting trash). Due to this capacity, less frequent emptying is required as well as solving a number of trash related issues. Why Use It? Less frequent pick-up allowing redeployment of staff time One piece plastic construction, rust and decay free no leachate in or out Self compacts for larger holding capacity reducing litter and overflow of trash cans Cooled by the ground naturally Anchor flange provides stability in frost and high ground water conditions No smell of trash to attract animals, birds and insects Below ground, built-in odor and fire suppressing design

Suppliers

Company
Product
Description
Supplier Links
Millennium Cans™ -  - Air Cycle Corporation
Lisle, IL, USA
Millennium Cans™
Millennium Cans™
A Trash Can for the Next Generation For all those who must regularly service both high volume parks as well as remote parks, there is now an idea worth looking into. Air Cycle Corporation introduces the Millennium Series In-ground Waste System. The Millennium waste management system consists of impermeable cylinders of plastic planted into the ground. Above ground these look like regular trash cans. Inside the cylinder is a single, large, thick plastic bag supported in a lifting harness. Each unit has a capacity far greater then a regular can (3-4 cubic yards of self-compacting trash). Due to this capacity, less frequent emptying is required as well as solving a number of trash related issues. Why Use It? Less frequent pick-up allowing redeployment of staff time One piece plastic construction, rust and decay free no leachate in or out Self compacts for larger holding capacity reducing litter and overflow of trash cans Cooled by the ground naturally Anchor flange provides stability in frost and high ground water conditions No smell of trash to attract animals, birds and insects Below ground, built-in odor and fire suppressing design

A Trash Can for the Next Generation

For all those who must regularly service both high volume parks as well as remote parks, there is now an idea worth looking into. Air Cycle Corporation introduces the Millennium Series In-ground Waste System.
The Millennium waste management system consists of impermeable cylinders of plastic planted into the ground. Above ground these look like regular trash cans. Inside the cylinder is a single, large, thick plastic bag supported in a lifting harness. Each unit has a capacity far greater then a regular can (3-4 cubic yards of self-compacting trash). Due to this capacity, less frequent emptying is required as well as solving a number of trash related issues.

Why Use It?

  • Less frequent pick-up allowing redeployment of staff time
  • One piece plastic construction, rust and decay free no leachate in or out
  • Self compacts for larger holding capacity reducing litter and overflow of trash cans
  • Cooled by the ground naturally
  • Anchor flange provides stability in frost and high ground water conditions
  • No smell of trash to attract animals, birds and insects
  • Below ground, built-in odor and fire suppressing design
Supplier's Site

Technical Specifications

  Air Cycle Corporation
Product Category Industrial Containers
Product Name Millennium Cans™
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details