Air Cycle Corporation EasyPak™ Mini Battery Recycling Container

Description
It's more than just a bucket. One low fee covers everything you need - the container, shipping to the recycling center, recycling charges, and a certificate of recycling. Holds up to 25 lbs of dry cell batteries. Each UN certified container comes with a Life Latch® lid, a poly liner, tie, instructions, terms & conditions, and a pre-paid FedEx return shipping label. Tape for covering battery terminals per DOT regulations also included. Access exclusive online features including recycling reports, container tracking, and certificates of recycling. Only sold in the United States. Not available in Alaska, Hawaii, Maine, or Puerto Rico. Bucket size: 1 gallon Note: Various types of dry cell batteries include alkaline, nickel, cadmium, lithium, nickel metal hydride, iron, zinc carbon, and silver, as well as AA, AAA, C, D, and 9-volt. Please see New Battery Recycling Regulations. Free shipping when you order 5 or more!
Description
It's more than just a bucket. One low fee covers everything you need - the container, shipping to the recycling center, recycling charges, and a certificate of recycling. Holds up to 25 lbs of dry cell batteries. Each UN certified container comes with a Life Latch® lid, a poly liner, tie, instructions, terms & conditions, and a pre-paid FedEx return shipping label. Tape for covering battery terminals per DOT regulations also included. Access exclusive online features including recycling reports, container tracking, and certificates of recycling. Only sold in the United States. Not available in Alaska, Hawaii, Maine, or Puerto Rico. Bucket size: 1 gallon Note: Various types of dry cell batteries include alkaline, nickel, cadmium, lithium, nickel metal hydride, iron, zinc carbon, and silver, as well as AA, AAA, C, D, and 9-volt. Please see New Battery Recycling Regulations. Free shipping when you order 5 or more!

Suppliers

Company
Product
Description
Supplier Links
EasyPak™ Mini Battery Recycling Container -  - Air Cycle Corporation
Lisle, IL, USA
EasyPak™ Mini Battery Recycling Container
EasyPak™ Mini Battery Recycling Container
It's more than just a bucket. One low fee covers everything you need - the container, shipping to the recycling center, recycling charges, and a certificate of recycling. Holds up to 25 lbs of dry cell batteries. Each UN certified container comes with a Life Latch® lid, a poly liner, tie, instructions, terms & conditions, and a pre-paid FedEx return shipping label. Tape for covering battery terminals per DOT regulations also included. Access exclusive online features including recycling reports, container tracking, and certificates of recycling. Only sold in the United States. Not available in Alaska, Hawaii, Maine, or Puerto Rico. Bucket size: 1 gallon Note: Various types of dry cell batteries include alkaline, nickel, cadmium, lithium, nickel metal hydride, iron, zinc carbon, and silver, as well as AA, AAA, C, D, and 9-volt. Please see New Battery Recycling Regulations. Free shipping when you order 5 or more!

It's more than just a bucket. One low fee covers everything you need - the container, shipping to the recycling center, recycling charges, and a certificate of recycling.

  • Holds up to 25 lbs of dry cell batteries.
  • Each UN certified container comes with a Life Latch® lid, a poly liner, tie, instructions, terms & conditions, and a pre-paid FedEx return shipping label. Tape for covering battery terminals per DOT regulations also included.
  • Access exclusive online features including recycling reports, container tracking, and certificates of recycling.
  • Only sold in the United States. Not available in Alaska, Hawaii, Maine, or Puerto Rico.
  • Bucket size: 1 gallon

Note: Various types of dry cell batteries include alkaline, nickel, cadmium, lithium, nickel metal hydride, iron, zinc carbon, and silver, as well as AA, AAA, C, D, and 9-volt. Please see New Battery Recycling Regulations.

Free shipping when you order 5 or more!

Supplier's Site

Technical Specifications

  Air Cycle Corporation
Product Category Industrial Containers
Product Name EasyPak™ Mini Battery Recycling Container
Container Type Bucket, Basket, or Pail
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details