Air Control Industries Inc. Paddle Bladed Centrifugal Fan VBW9

Description
Performance Figures 50 Hz Flow 800CFM (1359M3/hr) Pressure 4.5”Wg (11.2mBar) Noise 85dB(A) 1M Free Air Weight 27.5Kg 60 Hz Flow 950CFM (1614M3/hr) Pressure 6”Wg (14.94mBar) Noise 87dB(A) Weight 27.5Kg Supply Options Various supply options available. Please see attached data sheets for details.
Description
Performance Figures 50 Hz Flow 800CFM (1359M3/hr) Pressure 4.5”Wg (11.2mBar) Noise 85dB(A) 1M Free Air Weight 27.5Kg 60 Hz Flow 950CFM (1614M3/hr) Pressure 6”Wg (14.94mBar) Noise 87dB(A) Weight 27.5Kg Supply Options Various supply options available. Please see attached data sheets for details.

Suppliers

Company
Product
Description
Supplier Links
Paddle Bladed Centrifugal Fan - VBW9 - Air Control Industries Inc.
Windsor, ME, USA
Paddle Bladed Centrifugal Fan
VBW9
Paddle Bladed Centrifugal Fan VBW9
Performance Figures 50 Hz Flow 800CFM (1359M3/hr) Pressure 4.5”Wg (11.2mBar) Noise 85dB(A) 1M Free Air Weight 27.5Kg 60 Hz Flow 950CFM (1614M3/hr) Pressure 6”Wg (14.94mBar) Noise 87dB(A) Weight 27.5Kg Supply Options Various supply options available. Please see attached data sheets for details.

Performance Figures

50 Hz

Flow

800CFM (1359M3/hr)

Pressure

4.5”Wg (11.2mBar)

Noise

85dB(A) 1M Free Air

Weight

27.5Kg

60 Hz

Flow

950CFM (1614M3/hr)

Pressure

6”Wg (14.94mBar)

Noise

87dB(A)

Weight

27.5Kg

Supply Options

Various supply options available. Please see attached data sheets for details.
Supplier's Site
Windsor, ME, USA
Single Inlet Centrifugal Fan
VBW9
Single Inlet Centrifugal Fan VBW9
Performance Figures Flow 1400cfm (2378m³/hr) Pressure 5.4”Wg (2.16mBar) Noise 96 dB(A) 1m Free Air Weight 26Kg Power 2.2kW Supply Options Various supply options available. Please see attached data sheets for details.

Performance Figures

Flow

1400cfm (2378m³/hr)

Pressure

5.4”Wg (2.16mBar)

Noise

96 dB(A) 1m Free Air

Weight

26Kg

Power

2.2kW

Supply Options

Various supply options available. Please see attached data sheets for details.
Supplier's Site
ATEX-Approved Single Inlet Centrifugal Fan - VBW9 - Air Control Industries Inc.
Windsor, ME, USA
ATEX-Approved Single Inlet Centrifugal Fan
VBW9
ATEX-Approved Single Inlet Centrifugal Fan VBW9
ATEX-approved centrifugal fans. With the ATEX Directive now in-effect, ACI is now helping its customers to meet their end-user obligations to purchase compliant equipment with its range of ATEX-approved fans supplied with extra protected motors. Typical Applications • Offshore energy exploration • Hazardous environments • Corrosive environments Typical Applications • Offshore energy exploration • Hazardous environments • Corrosive environments

ATEX-approved centrifugal fans.

With the ATEX Directive now in-effect, ACI is now helping its
customers to meet their end-user obligations to purchase
compliant equipment with its range of ATEX-approved fans
supplied with extra protected motors.

Typical Applications
• Offshore energy exploration
• Hazardous environments
• Corrosive environments

Typical Applications
• Offshore energy exploration
• Hazardous environments
• Corrosive environments

Supplier's Site

Technical Specifications

  Air Control Industries Inc. Air Control Industries Inc. Air Control Industries Inc.
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number VBW9 VBW9 VBW9
Product Name Paddle Bladed Centrifugal Fan Single Inlet Centrifugal Fan ATEX-Approved Single Inlet Centrifugal Fan
Applications / Use Product / Process Cooling; Ventilation Product / Process Cooling; Ventilation
Product Form Packaged Packaged Packaged
Environment Clean; Corrosive; Dirty; Smoke Clean; Corrosive; Dirty; Smoke Dirty
Air Flow Rate 800 to 950 SCFM (1360 to 1615 m³/hr) 1400 SCFM (2380 m³/hr) 0 to 1400 SCFM (0.0 to 2380 m³/hr)
Static Pressure Range 4 to 6 in H2O (8.4 to 11.21 Torr) 1 in H2O (1.62 Torr) 409 to 412 in H2O (764 to 769 Torr)
Unlock Full Specs
to access all available technical data

Similar Products

MAC 10 ® LEDC Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
In-Line Centrifugal - Series 04 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 49.0 inch (305 to 1245 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details