Performance Figures
|
50 Hz | |||||
|
Flow | 425CFM (722M3/hr) | ||||
|
Pressure | 2.9”Wg (7.22mBar) | ||||
|
Noise | 94dB(A) 1M Free Air | ||||
|
Weight | 16.5Kg | ||||
|
60 Hz | |||||
|
Flow | 525CFM (891M3/hr) | ||||
|
Pressure | 4”Wg (9.96mBar) | ||||
|
Noise | 73dB(A) | ||||
|
Weight | 16.5Kg | ||||
|
Supply Options | Various supply options available. Please see attached data sheets for details. | ||||
ATEX-approved centrifugal fans.
With the ATEX Directive now in-effect, ACI is now helping its
customers to meet their end-user obligations to purchase
compliant equipment with its range of ATEX-approved fans
supplied with extra protected motors.
Typical Applications
• Offshore energy exploration
• Hazardous environments
• Corrosive environments
Typical Applications
• Offshore energy exploration
• Hazardous environments
• Corrosive environments
Performance Figures
|
Flow | 1025cfm (1741m³/hr) | ||||
|
Pressure | 1”Wg (2.49mBar) | ||||
|
Noise | 94.2 dB(A) 1m Free Air | ||||
|
Weight | 17Kgs | ||||
|
Power | 1.1kW | ||||
|
Supply Options | Various supply options available. Please see attached data sheets for details. | ||||
| Air Control Industries Inc. | Air Control Industries Inc. | Air Control Industries Inc. | |
|---|---|---|---|
| Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
| Product Number | VBW7 | VBW7 | VBW7 |
| Product Name | Paddle Bladed Centrifugal Fan | ATEX-Approved Single Inlet Centrifugal Fan | Single Inlet Centrifugal Fan |
| Applications / Use | Product / Process Cooling; Ventilation | Product / Process Cooling; Ventilation | |
| Product Form | Packaged | Packaged | Packaged |
| Environment | Clean; Corrosive; Dirty; Smoke | Dirty | Clean; Corrosive; Dirty; Smoke |
| Air Flow Rate | 425 to 525 SCFM (722 to 892 m³/hr) | 0 to 1000 SCFM (0.0 to 1700 m³/hr) | 1025 SCFM (1742 m³/hr) |
| Static Pressure Range | 3 to 4 in H2O (5.42 to 7.47 Torr) | 407 to 410 in H2O (760 to 767 Torr) | 1 in H2O (1.87 Torr) |