Air Control Industries Inc. ATEX-Approved Single Inlet Centrifugal Fan VBM5

Description
ATEX-approved centrifugal fans. With the ATEX Directive now in-effect, ACI is now helping its customers to meet their end-user obligations to purchase compliant equipment with its range of ATEX-approved fans supplied with extra protected motors. Typical Applications • Offshore energy exploration • Hazardous environments • Corrosive environments Typical Applications • Offshore energy exploration • Hazardous environments • Corrosive environments
Description
ATEX-approved centrifugal fans. With the ATEX Directive now in-effect, ACI is now helping its customers to meet their end-user obligations to purchase compliant equipment with its range of ATEX-approved fans supplied with extra protected motors. Typical Applications • Offshore energy exploration • Hazardous environments • Corrosive environments Typical Applications • Offshore energy exploration • Hazardous environments • Corrosive environments

Suppliers

Company
Product
Description
Supplier Links
ATEX-Approved Single Inlet Centrifugal Fan - VBM5 - Air Control Industries Inc.
Windsor, ME, USA
ATEX-Approved Single Inlet Centrifugal Fan
VBM5
ATEX-Approved Single Inlet Centrifugal Fan VBM5
ATEX-approved centrifugal fans. With the ATEX Directive now in-effect, ACI is now helping its customers to meet their end-user obligations to purchase compliant equipment with its range of ATEX-approved fans supplied with extra protected motors. Typical Applications • Offshore energy exploration • Hazardous environments • Corrosive environments Typical Applications • Offshore energy exploration • Hazardous environments • Corrosive environments

ATEX-approved centrifugal fans.

With the ATEX Directive now in-effect, ACI is now helping its
customers to meet their end-user obligations to purchase
compliant equipment with its range of ATEX-approved fans
supplied with extra protected motors.

Typical Applications
• Offshore energy exploration
• Hazardous environments
• Corrosive environments

Typical Applications
• Offshore energy exploration
• Hazardous environments
• Corrosive environments

Supplier's Site
Single Inlet Centrifugal Fan - VBM5 - Air Control Industries Inc.
Windsor, ME, USA
Single Inlet Centrifugal Fan
VBM5
Single Inlet Centrifugal Fan VBM5
Performance Figures Flow 99cfm (168M³/hr) Pressure 1.6”WG (3.98mBar) Noise 72.7dB(A) 1M Free Air Weight 4.6Kg Power 0.12kW Supply Options Various supply options available. Please see attached data sheets for details.

Performance Figures

Flow

99cfm (168M³/hr)

Pressure

1.6”WG (3.98mBar)

Noise

72.7dB(A) 1M Free Air

Weight

4.6Kg

Power

0.12kW

Supply Options

Various supply options available. Please see attached data sheets for details.
Supplier's Site

Technical Specifications

  Air Control Industries Inc. Air Control Industries Inc.
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number VBM5 VBM5
Product Name ATEX-Approved Single Inlet Centrifugal Fan Single Inlet Centrifugal Fan
Product Form Packaged Packaged
Configuration Hazardous Environments
Environment Dirty Clean; Corrosive; Dirty; Smoke
Air Flow Rate 0 to 100 SCFM (0.0 to 170 m³/hr) 99 SCFM (168 m³/hr)
Static Pressure Range 407 to 408 in H2O (760 to 763 Torr) 2 in H2O (2.99 Torr)
Unlock Full Specs
to access all available technical data

Similar Products

MAC 10 ® IQ LAF Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Fiberglass Backward Curved Centrifugal Fan - Series 41 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details