Air Control Industries Inc. Single Inlet Centrifugal Fan VBM3

Description
Performance Figures Flow 35cfm (60M³/hr) Pressure 0.49”Wg (1.22mBar) Noise 74dB(A) 1M Free Air Weight 2Kg Power 0.012kW Supply Options Various supply options available. Please see attached data sheets for details.
Description
Performance Figures Flow 35cfm (60M³/hr) Pressure 0.49”Wg (1.22mBar) Noise 74dB(A) 1M Free Air Weight 2Kg Power 0.012kW Supply Options Various supply options available. Please see attached data sheets for details.

Suppliers

Company
Product
Description
Supplier Links
Single Inlet Centrifugal Fan - VBM3 - Air Control Industries Inc.
Windsor, ME, USA
Single Inlet Centrifugal Fan
VBM3
Single Inlet Centrifugal Fan VBM3
Performance Figures Flow 35cfm (60M³/hr) Pressure 0.49”Wg (1.22mBar) Noise 74dB(A) 1M Free Air Weight 2Kg Power 0.012kW Supply Options Various supply options available. Please see attached data sheets for details.

Performance Figures

Flow

35cfm (60M³/hr)

Pressure

0.49”Wg (1.22mBar)

Noise

74dB(A) 1M Free Air

Weight

2Kg

Power

0.012kW

Supply Options

Various supply options available. Please see attached data sheets for details.
Supplier's Site

Technical Specifications

  Air Control Industries Inc.
Product Category Fans and Blowers (industrial)
Product Number VBM3
Product Name Single Inlet Centrifugal Fan
Applications / Use Product / Process Cooling; Ventilation
Product Form Packaged
Environment Clean; Corrosive; Dirty; Smoke
Air Flow Rate 35 SCFM (59.49 m³/hr)
Static Pressure Range 0 in H2O (0.9151 Torr)
Unlock Full Specs
to access all available technical data

Similar Products

PTEE-I SERIES - Metal Inline Duct Blowers - PTEE-315I 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
MAC 10 ® LEDC Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Fiberglass Wall Fan - Series 59 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details