Air Control Industries Inc. Paddle Bladed Centrifugal Fan VBL9

Description
Performance Figures 50 Hz Flow 1100CFM (1868M3/hr) Pressure 4”Wg (9.96mBar) Noise 85dB(A) Weight 24Kg 60 Hz Flow 1250CFM (2123M3/hr) Pressure 5.75”Wg (14.32mBar) Noise 92dB(A) Weight 24Kg Supply Options Various supply options available. Please see attached data sheets for details.
Description
Performance Figures 50 Hz Flow 1100CFM (1868M3/hr) Pressure 4”Wg (9.96mBar) Noise 85dB(A) Weight 24Kg 60 Hz Flow 1250CFM (2123M3/hr) Pressure 5.75”Wg (14.32mBar) Noise 92dB(A) Weight 24Kg Supply Options Various supply options available. Please see attached data sheets for details.

Suppliers

Company
Product
Description
Supplier Links
Paddle Bladed Centrifugal Fan - VBL9 - Air Control Industries Inc.
Windsor, ME, USA
Paddle Bladed Centrifugal Fan
VBL9
Paddle Bladed Centrifugal Fan VBL9
Performance Figures 50 Hz Flow 1100CFM (1868M3/hr) Pressure 4”Wg (9.96mBar) Noise 85dB(A) Weight 24Kg 60 Hz Flow 1250CFM (2123M3/hr) Pressure 5.75”Wg (14.32mBar) Noise 92dB(A) Weight 24Kg Supply Options Various supply options available. Please see attached data sheets for details.

Performance Figures

50 Hz

Flow

1100CFM (1868M3/hr)

Pressure

4”Wg (9.96mBar)

Noise

85dB(A)

Weight

24Kg

60 Hz

Flow

1250CFM (2123M3/hr)

Pressure

5.75”Wg (14.32mBar)

Noise

92dB(A)

Weight

24Kg

Supply Options

Various supply options available. Please see attached data sheets for details.
Supplier's Site
ATEX-Approved Single Inlet Centrifugal Fan - VBL9 - Air Control Industries Inc.
Windsor, ME, USA
ATEX-Approved Single Inlet Centrifugal Fan
VBL9
ATEX-Approved Single Inlet Centrifugal Fan VBL9
ATEX-approved centrifugal fans. With the ATEX Directive now in-effect, ACI is now helping its customers to meet their end-user obligations to purchase compliant equipment with its range of ATEX-approved fans supplied with extra protected motors. Typical Applications • Offshore energy exploration • Hazardous environments • Corrosive environments Typical Applications • Offshore energy exploration • Hazardous environments • Corrosive environments

ATEX-approved centrifugal fans.

With the ATEX Directive now in-effect, ACI is now helping its
customers to meet their end-user obligations to purchase
compliant equipment with its range of ATEX-approved fans
supplied with extra protected motors.

Typical Applications
• Offshore energy exploration
• Hazardous environments
• Corrosive environments

Typical Applications
• Offshore energy exploration
• Hazardous environments
• Corrosive environments

Supplier's Site
Single Inlet Centrifugal Fan - VBL9 - Air Control Industries Inc.
Windsor, ME, USA
Single Inlet Centrifugal Fan
VBL9
Single Inlet Centrifugal Fan VBL9
Performance Figures Flow 1060cfm (1800M³/hr) Pressure 6.5”WG (16.18mBar) Noise 87dB(A) 1M Free Air Weight 24Kgs Power 2.2kW Supply Options Various supply options available. Please see attached data sheets for details.

Performance Figures

Flow

1060cfm (1800M³/hr)

Pressure

6.5”WG (16.18mBar)

Noise

87dB(A) 1M Free Air

Weight

24Kgs

Power

2.2kW

Supply Options

Various supply options available. Please see attached data sheets for details.
Supplier's Site

Technical Specifications

  Air Control Industries Inc. Air Control Industries Inc. Air Control Industries Inc.
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number VBL9 VBL9 VBL9
Product Name Paddle Bladed Centrifugal Fan ATEX-Approved Single Inlet Centrifugal Fan Single Inlet Centrifugal Fan
Applications / Use Product / Process Cooling; Ventilation Product / Process Cooling; Ventilation
Product Form Packaged Packaged Packaged
Environment Clean; Corrosive; Dirty; Smoke Dirty Clean; Corrosive; Dirty; Smoke
Air Flow Rate 1100 to 1250 SCFM (1870 to 2125 m³/hr) 0 to 1750 SCFM (0.0 to 2975 m³/hr) 1060 SCFM (1802 m³/hr)
Static Pressure Range 4 to 6 in H2O (7.47 to 10.74 Torr) 410 to 414 in H2O (767 to 774 Torr) 6 in H2O (12.14 Torr)
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Exhaust Fan - EFX - Thermon, Inc
Specs
Applications / Use Ventilation
Product Form Packaged
Draft Forced Draft
View Details
Aluminum Adjustable Pitch Fan Assembly - Series 89, 90, 90R, 90U, 91 & 92 - Hartzell Air Movement
Specs
Fan / Blower Diameter 48.0 to 144.0 inch (1219 to 3658 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum
View Details
Ducted Ceiling Module (DCM) -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Filter Fans - 1759817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 678 SCFM (1152 m³/hr)
View Details