Air Control Industries Inc. Single Inlet Centrifugal Fan VBL8

Description
Performance Figures Flow 464cfm (788M³/hr) Pressure 3.5”WG (8.71mBar) Noise 79dB(A) 1M Free Air Weight 10.5Kg Power 0.37kW Supply Options Various supply options available. Please see attached data sheets for details.
Description
Performance Figures Flow 464cfm (788M³/hr) Pressure 3.5”WG (8.71mBar) Noise 79dB(A) 1M Free Air Weight 10.5Kg Power 0.37kW Supply Options Various supply options available. Please see attached data sheets for details.

Suppliers

Company
Product
Description
Supplier Links
Single Inlet Centrifugal Fan - VBL8 - Air Control Industries Inc.
Windsor, ME, USA
Single Inlet Centrifugal Fan
VBL8
Single Inlet Centrifugal Fan VBL8
Performance Figures Flow 464cfm (788M³/hr) Pressure 3.5”WG (8.71mBar) Noise 79dB(A) 1M Free Air Weight 10.5Kg Power 0.37kW Supply Options Various supply options available. Please see attached data sheets for details.

Performance Figures

Flow

464cfm (788M³/hr)

Pressure

3.5”WG (8.71mBar)

Noise

79dB(A) 1M Free Air

Weight

10.5Kg

Power

0.37kW

Supply Options

Various supply options available. Please see attached data sheets for details.
Supplier's Site
ATEX-Approved Single Inlet Centrifugal Fan - VBL8 - Air Control Industries Inc.
Windsor, ME, USA
ATEX-Approved Single Inlet Centrifugal Fan
VBL8
ATEX-Approved Single Inlet Centrifugal Fan VBL8
ATEX-approved centrifugal fans. With the ATEX Directive now in-effect, ACI is now helping its customers to meet their end-user obligations to purchase compliant equipment with its range of ATEX-approved fans supplied with extra protected motors. Typical Applications • Offshore energy exploration • Hazardous environments • Corrosive environments Typical Applications • Offshore energy exploration • Hazardous environments • Corrosive environments

ATEX-approved centrifugal fans.

With the ATEX Directive now in-effect, ACI is now helping its
customers to meet their end-user obligations to purchase
compliant equipment with its range of ATEX-approved fans
supplied with extra protected motors.

Typical Applications
• Offshore energy exploration
• Hazardous environments
• Corrosive environments

Typical Applications
• Offshore energy exploration
• Hazardous environments
• Corrosive environments

Supplier's Site

Technical Specifications

  Air Control Industries Inc. Air Control Industries Inc.
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number VBL8 VBL8
Product Name Single Inlet Centrifugal Fan ATEX-Approved Single Inlet Centrifugal Fan
Applications / Use Product / Process Cooling; Ventilation
Product Form Packaged Packaged
Environment Clean; Corrosive; Dirty; Smoke Dirty
Air Flow Rate 464 SCFM (789 m³/hr) 0 to 460 SCFM (0.0 to 782 m³/hr)
Static Pressure Range 3 in H2O (6.53 Torr) 407 to 410 in H2O (760 to 767 Torr)
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blowers - VFT73-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Extractor Fans - 272154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 12.0 inch (304 mm)
Air Flow Rate 468 SCFM (795 m³/hr)
View Details
Turbo Blowers - Aerzen Turbo Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Draft Forced Draft
View Details