Air Control Industries Inc. Paddle Bladed Centrifugal Fan VBL6

Description
Performance Figures 50 Hz Flow 170CFM (289M3/hr) Pressure 1.9”Wg (4.73mBar) Noise 83dB(A) 1M Free Air Weight 7Kg 60 Hz Flow 1250CFM (2123M3/hr) Pressure 5.75”Wg (14.32mBar) Noise 82dB(A) Weight 7Kg Supply Options Various supply options available. Please see attached data sheets for details.
Description
Performance Figures 50 Hz Flow 170CFM (289M3/hr) Pressure 1.9”Wg (4.73mBar) Noise 83dB(A) 1M Free Air Weight 7Kg 60 Hz Flow 1250CFM (2123M3/hr) Pressure 5.75”Wg (14.32mBar) Noise 82dB(A) Weight 7Kg Supply Options Various supply options available. Please see attached data sheets for details.

Suppliers

Company
Product
Description
Supplier Links
Paddle Bladed Centrifugal Fan - VBL6 - Air Control Industries Inc.
Windsor, ME, USA
Paddle Bladed Centrifugal Fan
VBL6
Paddle Bladed Centrifugal Fan VBL6
Performance Figures 50 Hz Flow 170CFM (289M3/hr) Pressure 1.9”Wg (4.73mBar) Noise 83dB(A) 1M Free Air Weight 7Kg 60 Hz Flow 1250CFM (2123M3/hr) Pressure 5.75”Wg (14.32mBar) Noise 82dB(A) Weight 7Kg Supply Options Various supply options available. Please see attached data sheets for details.

Performance Figures

50 Hz

Flow

170CFM (289M3/hr)

Pressure

1.9”Wg (4.73mBar)

Noise

83dB(A) 1M Free Air

Weight

7Kg

60 Hz

Flow

1250CFM (2123M3/hr)

Pressure

5.75”Wg (14.32mBar)

Noise

82dB(A)

Weight

7Kg

Supply Options

Various supply options available. Please see attached data sheets for details.
Supplier's Site
Single Inlet Centrifugal Fan - VBL6 - Air Control Industries Inc.
Windsor, ME, USA
Single Inlet Centrifugal Fan
VBL6
Single Inlet Centrifugal Fan VBL6
Performance Figures Flow 306cfm (525M³/hr) Pressure 2.7”WG (6.7mBar) Noise 77dB(A) 1M Free Air Weight 8Kg Power 0.12kW Supply Options Various supply options available. Please see attached data sheets for details.

Performance Figures

Flow

306cfm (525M³/hr)

Pressure

2.7”WG (6.7mBar)

Noise

77dB(A) 1M Free Air

Weight

8Kg

Power

0.12kW

Supply Options

Various supply options available. Please see attached data sheets for details.
Supplier's Site
ATEX-Approved Single Inlet Centrifugal Fan - VBL6 - Air Control Industries Inc.
Windsor, ME, USA
ATEX-Approved Single Inlet Centrifugal Fan
VBL6
ATEX-Approved Single Inlet Centrifugal Fan VBL6
ATEX-approved centrifugal fans. With the ATEX Directive now in-effect, ACI is now helping its customers to meet their end-user obligations to purchase compliant equipment with its range of ATEX-approved fans supplied with extra protected motors. Typical Applications • Offshore energy exploration • Hazardous environments • Corrosive environments Typical Applications • Offshore energy exploration • Hazardous environments • Corrosive environments

ATEX-approved centrifugal fans.

With the ATEX Directive now in-effect, ACI is now helping its
customers to meet their end-user obligations to purchase
compliant equipment with its range of ATEX-approved fans
supplied with extra protected motors.

Typical Applications
• Offshore energy exploration
• Hazardous environments
• Corrosive environments

Typical Applications
• Offshore energy exploration
• Hazardous environments
• Corrosive environments

Supplier's Site

Technical Specifications

  Air Control Industries Inc. Air Control Industries Inc. Air Control Industries Inc.
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number VBL6 VBL6 VBL6
Product Name Paddle Bladed Centrifugal Fan Single Inlet Centrifugal Fan ATEX-Approved Single Inlet Centrifugal Fan
Applications / Use Product / Process Cooling; Ventilation Product / Process Cooling; Ventilation
Product Form Packaged Packaged Packaged
Environment Clean; Corrosive; Dirty; Smoke Clean; Corrosive; Dirty; Smoke Dirty
Air Flow Rate 170 SCFM (289 m³/hr) 306 SCFM (520 m³/hr) 0 to 280 SCFM (0.0 to 476 m³/hr)
Static Pressure Range 2 in H2O (3.55 Torr) 3 in H2O (5.03 Torr) 407 to 410 in H2O (760 to 766 Torr)
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
 - PBL.3310 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Side-intake air duct
Design Centrifugal
View Details
Backward Curved Fan - N88-56601 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Turbo Blowers - FDC-100A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details