VBL6/3 -- SLIMLINE SINGLE INLET CENTRIFUGAL FAN
Air Control Industries Inc.
Slimline Single Inlet Centrifugal Fan
VBL6/3
Description
Performance Figures
Flow
300cfm (510M³/hr)
Pressure
2.0”WG (5.0mBar)
Noise
75.5dB(A), 1M Free Air
Weight
4.8Kg
Power
250W
Supply Options
230V 1Ph 50Hz 115V 1Ph 60Hz 415V 3Ph 50/60Hz
-
Air Control Industries Inc.
Description
Performance Figures
Flow
300cfm (510M³/hr)
Pressure
2.0”WG (5.0mBar)
Noise
75.5dB(A), 1M Free Air
Weight
4.8Kg
Power
250W
Supply Options
230V 1Ph 50Hz 115V 1Ph 60Hz 415V 3Ph 50/60Hz
Suppliers
Slimline Single Inlet Centrifugal Fan
VBL6/3
Performance Figures
Flow
300cfm (510M³/hr)
Pressure
2.0”WG (5.0mBar)
Noise
75.5dB(A), 1M Free Air
Weight
4.8Kg
Power
250W
Supply Options
230V 1Ph 50Hz 115V 1Ph 60Hz 415V 3Ph 50/60Hz
Performance Figures
|
Flow | | 300cfm (510M³/hr) |
|
Pressure | 2.0”WG (5.0mBar) |
|
Noise | 75.5dB(A), 1M Free Air |
|
Weight | 4.8Kg |
|
Power | 250W |
|
Supply Options | 230V 1Ph 50Hz
115V 1Ph 60Hz
415V 3Ph 50/60Hz |
| | | | |
Supplier's Site
Technical Specifications
|
Product Category
|
Fans and Blowers (industrial) |
|
Product Number
|
VBL6/3 |
|
Product Name
|
Slimline Single Inlet Centrifugal Fan |
|
Applications / Use
|
Product / Process Cooling; Ventilation
|
|
Product Form
|
Packaged
|
|
Environment
|
Clean; Corrosive; Dirty; Smoke
|
|
Air Flow Rate
|
300 SCFM (510 m³/hr)
|
|
Static Pressure Range
|
2 in H2O (3.75 Torr)
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications / Use
Materials Handling
Environment
Clean
Air Flow Rate
32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Configuration
Vacuum cleaner motor
Air Flow Rate
0 SCFM (1.24E-4 m³/hr)
Design
Centrifugal
View Details
Applications / Use
HVAC
Product Form
Packaged
Environment
Clean
View Details
Fuji Electric Corp. of America
Applications / Use
Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form
Packaged
Environment
Clean
View Details