VBL5/5 -- SLIMLINE SINGLE INLET CENTRIFUGAL FAN
Air Control Industries Inc.
Slimline Single Inlet Centrifugal Fan
VBL5/5
Description
Performance Figures
Flow
200cfm (340M³/hr)
Pressure
1.4”WG (3.5mBar)
Noise
62.5dB(A), 1M Free Air
Weight
3.2Kg
Power
125W
Supply Options
230V 1Ph 50/60Hz 115V 1Ph 50/60Hz
-
Air Control Industries Inc.
Description
Performance Figures
Flow
200cfm (340M³/hr)
Pressure
1.4”WG (3.5mBar)
Noise
62.5dB(A), 1M Free Air
Weight
3.2Kg
Power
125W
Supply Options
230V 1Ph 50/60Hz 115V 1Ph 50/60Hz
Suppliers
Slimline Single Inlet Centrifugal Fan
VBL5/5
Performance Figures
Flow
200cfm (340M³/hr)
Pressure
1.4”WG (3.5mBar)
Noise
62.5dB(A), 1M Free Air
Weight
3.2Kg
Power
125W
Supply Options
230V 1Ph 50/60Hz 115V 1Ph 50/60Hz
Performance Figures
|
Flow | | 200cfm (340M³/hr) |
|
Pressure | 1.4”WG (3.5mBar) |
|
Noise | 62.5dB(A), 1M Free Air |
|
Weight | 3.2Kg |
|
Power | 125W |
|
Supply Options | 230V 1Ph 50/60Hz
115V 1Ph 50/60Hz |
| | | | |
Supplier's Site
Technical Specifications
|
Product Category
|
Fans and Blowers (industrial) |
|
Product Number
|
VBL5/5 |
|
Product Name
|
Slimline Single Inlet Centrifugal Fan |
|
Applications / Use
|
Product / Process Cooling; Ventilation
|
|
Product Form
|
Packaged
|
|
Environment
|
Clean; Corrosive; Dirty; Smoke
|
|
Air Flow Rate
|
200 SCFM (340 m³/hr)
|
|
Static Pressure Range
|
1 in H2O (2.63 Torr)
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications / Use
Materials Handling
Environment
Clean
Air Flow Rate
32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Configuration
Side-intake air duct
Design
Centrifugal
View Details
Applications / Use
HVAC
Product Form
Packaged
Environment
Clean
View Details
Fuji Electric Corp. of America
Applications / Use
Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form
Packaged
Environment
Clean
View Details