VBL4/3 -- SLIMLINE SINGLE INLET CENTRIFUGAL FAN
Air Control Industries Inc.
Slimline Single Inlet Centrifugal Fan
VBL4/3
Description
Performance Figures
Flow
70cfm (118M³/hr)
Pressure
0.70”WG (1.74mBar)
Noise
56.2dB(A), 1M Free Air
Weight
1.6Kg
Power
40W
Supply Options
230V 1Ph 50/60Hz 115V 1Ph 50/60Hz
-
Air Control Industries Inc.
Description
Performance Figures
Flow
70cfm (118M³/hr)
Pressure
0.70”WG (1.74mBar)
Noise
56.2dB(A), 1M Free Air
Weight
1.6Kg
Power
40W
Supply Options
230V 1Ph 50/60Hz 115V 1Ph 50/60Hz
Suppliers
Slimline Single Inlet Centrifugal Fan
VBL4/3
Performance Figures
Flow
70cfm (118M³/hr)
Pressure
0.70”WG (1.74mBar)
Noise
56.2dB(A), 1M Free Air
Weight
1.6Kg
Power
40W
Supply Options
230V 1Ph 50/60Hz 115V 1Ph 50/60Hz
Performance Figures
|
Flow | | 70cfm (118M³/hr) |
|
Pressure | 0.70”WG (1.74mBar) |
|
Noise | 56.2dB(A), 1M Free Air |
|
Weight | 1.6Kg |
|
Power | 40W |
|
Supply Options | 230V 1Ph 50/60Hz
115V 1Ph 50/60Hz |
| | | | |
Supplier's Site
Technical Specifications
|
Product Category
|
Fans and Blowers (industrial) |
|
Product Number
|
VBL4/3 |
|
Product Name
|
Slimline Single Inlet Centrifugal Fan |
|
Applications / Use
|
Product / Process Cooling; Ventilation
|
|
Product Form
|
Packaged
|
|
Environment
|
Clean; Corrosive; Dirty; Smoke
|
|
Air Flow Rate
|
70 SCFM (119 m³/hr)
|
|
Static Pressure Range
|
1 in H2O (1.31 Torr)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Applications / Use
HVAC
Product Form
Packaged
Environment
Clean
View Details
Applications / Use
HVAC
Product Form
Packaged
Configuration
Fans for HVAC/R / Fans for Fan Coils / Backward Curved Fans
View Details
Applications / Use
Pressure Blower
Product Form
Packaged
Draft
Forced Draft
View Details