Air Control Industries Inc. Backward Curved Centrifugal Fan MS8 (mounted)

Description
Performance Figures Flow Up to 50cfm (85m³/hr) Pressure Up to 23”Wg (57mBar) Noise 53.3 to 64.8dB(A) 1M Free Air Weight 3.5 to 12Kgs Power 37 - 120W Supply Options See attached data sheets for details.
Description
Performance Figures Flow Up to 50cfm (85m³/hr) Pressure Up to 23”Wg (57mBar) Noise 53.3 to 64.8dB(A) 1M Free Air Weight 3.5 to 12Kgs Power 37 - 120W Supply Options See attached data sheets for details.

Suppliers

Company
Product
Description
Supplier Links
Backward Curved Centrifugal Fan - MS8 (mounted) - Air Control Industries Inc.
Windsor, ME, USA
Backward Curved Centrifugal Fan
MS8 (mounted)
Backward Curved Centrifugal Fan MS8 (mounted)
Performance Figures Flow Up to 50cfm (85m³/hr) Pressure Up to 23”Wg (57mBar) Noise 53.3 to 64.8dB(A) 1M Free Air Weight 3.5 to 12Kgs Power 37 - 120W Supply Options See attached data sheets for details.

Performance Figures

Flow

Up to 50cfm (85m³/hr)

Pressure

Up to 23”Wg (57mBar)

Noise

53.3 to 64.8dB(A) 1M Free Air

Weight

3.5 to 12Kgs

Power

37 - 120W

Supply Options

See attached data sheets for details.
Supplier's Site

Technical Specifications

  Air Control Industries Inc.
Product Category Fans and Blowers (industrial)
Product Number MS8 (mounted)
Product Name Backward Curved Centrifugal Fan
Applications / Use Product / Process Cooling; Ventilation
Product Form Packaged
Environment Clean; Corrosive; Dirty; Smoke
Features Stand Alone (Free Standing)
Air Flow Rate 56 SCFM (95.18 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

FRP Fume Exhauster -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Ventilation
Product Form Packaged
Environment Clean; Corrosive
View Details
Turbo Blowers - VFT60-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - Equalizer DF Blower Solutions - 4504 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.1904 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details