Air Control Industries Inc. Backward Curved Centrifugal Fan MS11/020

Description
Performance Figures Flow Up to 65cfm (110m³/hr) Pressure Up to 83”Wg (46mBar) Noise 76.4 to 82.5dB(A) 1M Free Air Weight 19-21Kgs Power 250W Supply Options Various supply options available. Please see attached data sheets for details.
Description
Performance Figures Flow Up to 65cfm (110m³/hr) Pressure Up to 83”Wg (46mBar) Noise 76.4 to 82.5dB(A) 1M Free Air Weight 19-21Kgs Power 250W Supply Options Various supply options available. Please see attached data sheets for details.

Suppliers

Company
Product
Description
Supplier Links
Backward Curved Centrifugal Fan - MS11/020 - Air Control Industries Inc.
Windsor, ME, USA
Backward Curved Centrifugal Fan
MS11/020
Backward Curved Centrifugal Fan MS11/020
Performance Figures Flow Up to 65cfm (110m³/hr) Pressure Up to 83”Wg (46mBar) Noise 76.4 to 82.5dB(A) 1M Free Air Weight 19-21Kgs Power 250W Supply Options Various supply options available. Please see attached data sheets for details.

Performance Figures

Flow

Up to 65cfm (110m³/hr)

Pressure

Up to 83”Wg (46mBar)

Noise

76.4 to 82.5dB(A) 1M Free Air

Weight

19-21Kgs

Power

250W

Supply Options

Various supply options available. Please see attached data sheets for details.
Supplier's Site

Technical Specifications

  Air Control Industries Inc.
Product Category Fans and Blowers (industrial)
Product Number MS11/020
Product Name Backward Curved Centrifugal Fan
Applications / Use Product / Process Cooling; Ventilation
Product Form Packaged
Environment Clean; Corrosive; Dirty; Smoke
Air Flow Rate 65 SCFM (110 m³/hr)
Static Pressure Range 18 in H2O (34.5 Torr)
Unlock Full Specs
to access all available technical data

Similar Products

Tubeaxial Fan, Axial -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Product / Process Cooling; HVAC; Ventilation; Materials Handling
Product Form Packaged
Configuration Process Drying
View Details
Turbo Blowers - VFT65-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - Equalizer RM Series Rotary Positive Displacement Blowers - 4612 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.5575 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details