ATEX-approved centrifugal fans.
With the ATEX Directive now in-effect, ACI is now helping its
customers to meet their end-user obligations to purchase
compliant equipment with its range of ATEX-approved fans
supplied with extra protected motors.
Typical Applications
• Offshore energy exploration
• Hazardous environments
• Corrosive environments
Typical Applications
• Offshore energy exploration
• Hazardous environments
• Corrosive environments
| Air Control Industries Inc. | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | MR315W |
| Product Name | ATEX-Approved Single Inlet Centrifugal Fan |
| Product Form | Packaged |
| Configuration | Hazardous Environments |
| Environment | Dirty |
| Air Flow Rate | 0 to 3800 SCFM (0.0 to 6459 m³/hr) |
| Static Pressure Range | 413 to 421 in H2O (771 to 786 Torr) |