Low to medium pressure high volume blower; reverse blade with 2 or 4 pole direct or belt driven options.
Typical Applications:
Cooling, Cremators, Dust Extraction, Exhausting, Filters, Fired Heaters, Flotation Beds, Fume Extraction, Incinerators, Air Handling, Test Chambers, Spray Booths, HVAC.
| Air Control Industries Inc. | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | EV-EU902 |
| Product Name | 4 Pole Backward Curved Blower |
| Applications / Use | Ventilation |
| Product Form | Packaged |
| Environment | Clean; Dirty |
| Air Flow Rate | 9000 to 19600 SCFM (15298 to 33315 m³/hr) |
| Static Pressure Range | 412 to 418 in H2O (769 to 781 Torr) |