Low pressure, high volume backward curved centrifugal fans. 2, 4 and 6 pole direct drive options are available with further belt driven alternatives.
Typical Applications:
Cooling, Cremators, Dust Extraction, Exhausting, Filters, Fired Heaters, Fume Extraction, Air Handling, Test Chambers, Spray booths, HVAC.
| Air Control Industries Inc. | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | EV-BPR451C |
| Product Name | 4 Pole Backward Curved Blower |
| Applications / Use | Ventilation |
| Product Form | Packaged |
| Environment | Clean; Dust |
| Air Flow Rate | 1500 to 4600 SCFM (2550 to 7819 m³/hr) |
| Static Pressure Range | 407 to 409 in H2O (761 to 765 Torr) |