Medium to high pressure centrifugal fan with direct or belt driven options.
Typical Applications:
Aeration, Agriculture, Heat Treatment, Ovens & Burners, Boilers, Composting, Cremators, Film Blowing, Fired Heaters, , Fluid Beds, Forge Blowers, Gas Boosting, Glass Blowing, Incinerators, , Lamp Cooling, Land Fill, Printing, Shot-blasting, Airknives, UV Lamp Cooling, Washing Machines, Waste Separation/Density Separators.
| Air Control Industries Inc. | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | APE711-A |
| Product Name | Radial Bladed Blower |
| Applications / Use | Product / Process Cooling; Ventilation |
| Product Form | Packaged |
| Environment | Clean; Dirty; Smoke |
| Air Flow Rate | 645 SCFM (1096 m³/hr) |
| Static Pressure Range | 442 to 449 in H2O (825 to 838 Torr) |