Air Compressors Direct Oasis 10-Gallon 12-Volt Continuous Duty Air Compressor Model XDT10-4000-12

Description
Tank Size 10 Gallons Power N/A Designed for Commercial & Industrial Use •Made for work trucks and tow trucks Runs On Your 12 Volt Vehicle Battery •Unit arrives ready to connect to your battery XD 4000 100% Duty Cycle Pump •Great for continued, extreme, & construction use •Rated at 100% at 100 PSI at 70° 10 Gallon Tank •ASME coded tank is ready to bolt down Fan Cooled Motor & Compressor •Units that run cooler can run longer & work harder Strong & Compact •2.2 HP motor pushes 8 CFM at 100 PSI •Pulls 180 amps of current & 2160 watts at maximum load •Measures 40" long x 10" wide x 24" high •Maximum pressure is 200 PSI, 150 PSI maximum restart pressure Environmentally Friendly •No exhaust fumes - DC electrical energy runs clean •No noisy gas engine- just a subdued whir •No engine to maintain- doesn't need gas, filters, or spark plugs
Description
Tank Size 10 Gallons Power N/A Designed for Commercial & Industrial Use •Made for work trucks and tow trucks Runs On Your 12 Volt Vehicle Battery •Unit arrives ready to connect to your battery XD 4000 100% Duty Cycle Pump •Great for continued, extreme, & construction use •Rated at 100% at 100 PSI at 70° 10 Gallon Tank •ASME coded tank is ready to bolt down Fan Cooled Motor & Compressor •Units that run cooler can run longer & work harder Strong & Compact •2.2 HP motor pushes 8 CFM at 100 PSI •Pulls 180 amps of current & 2160 watts at maximum load •Measures 40" long x 10" wide x 24" high •Maximum pressure is 200 PSI, 150 PSI maximum restart pressure Environmentally Friendly •No exhaust fumes - DC electrical energy runs clean •No noisy gas engine- just a subdued whir •No engine to maintain- doesn't need gas, filters, or spark plugs

Suppliers

Company
Product
Description
Supplier Links
Oasis 10-Gallon 12-Volt Continuous Duty Air Compressor - Model XDT10-4000-12 - Air Compressors Direct
Bolingbrook, IL, USA
Oasis 10-Gallon 12-Volt Continuous Duty Air Compressor
Model XDT10-4000-12
Oasis 10-Gallon 12-Volt Continuous Duty Air Compressor Model XDT10-4000-12
Tank Size 10 Gallons Power N/A Designed for Commercial & Industrial Use •Made for work trucks and tow trucks Runs On Your 12 Volt Vehicle Battery •Unit arrives ready to connect to your battery XD 4000 100% Duty Cycle Pump •Great for continued, extreme, & construction use •Rated at 100% at 100 PSI at 70° 10 Gallon Tank •ASME coded tank is ready to bolt down Fan Cooled Motor & Compressor •Units that run cooler can run longer & work harder Strong & Compact •2.2 HP motor pushes 8 CFM at 100 PSI •Pulls 180 amps of current & 2160 watts at maximum load •Measures 40" long x 10" wide x 24" high •Maximum pressure is 200 PSI, 150 PSI maximum restart pressure Environmentally Friendly •No exhaust fumes - DC electrical energy runs clean •No noisy gas engine- just a subdued whir •No engine to maintain- doesn't need gas, filters, or spark plugs
Tank Size

10

Gallons

Power

N/A

Designed for Commercial & Industrial Use
•Made for work trucks and tow trucks
Runs On Your 12 Volt Vehicle Battery
•Unit arrives ready to connect to your battery
XD 4000 100% Duty Cycle Pump
•Great for continued, extreme, & construction use
•Rated at 100% at 100 PSI at 70°
10 Gallon Tank
•ASME coded tank is ready to bolt down
Fan Cooled Motor & Compressor
•Units that run cooler can run longer & work harder
Strong & Compact
•2.2 HP motor pushes 8 CFM at 100 PSI
•Pulls 180 amps of current & 2160 watts at maximum load
•Measures 40" long x 10" wide x 24" high
•Maximum pressure is 200 PSI, 150 PSI maximum restart pressure
Environmentally Friendly
•No exhaust fumes - DC electrical energy runs clean
•No noisy gas engine- just a subdued whir
•No engine to maintain- doesn't need gas, filters, or spark plugs

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model XDT10-4000-12
Product Name Oasis 10-Gallon 12-Volt Continuous Duty Air Compressor
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KNW Series Variable Frequency Drive Oil-Free Air Compressor - rogers-knw-series-variable-frequency-drive-oil-free-air-compressor - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 60 to 2155 SCFM (102 to 3663 m³/hr)
Discharge / Operating Pressure 100 to 150 psi (70.38 to 106 m H2O)
Horse Power 25 to 500 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC200A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.3330 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details