Air Compressors Direct Oasis 24-Volt Continuous Duty Air Compressor Model XD4000-24

Description
Tank Size 0 Gallons Power 8 CFM @ 90 PSI Dual-Ring, Oil Control Pistons •Significantly reduces oil bypass into air supply Oil Reservoir Chamber •Provides relief for crankcase oil transfer and expansion Oil Sight Glass •Offers a quick visual check of crankcase lubrication Exclusive Forced Air, Motor & Compressor Cooling System •Deep finned heads and compressor body •Cooled by a 100 CFM fan built into housing shroud •An internal fan also cools the modified 5 hp electric motor Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage Cut-off •Turns compressor off if voltage drops to protect motor Air Filter •High-flow, long-life filter with serviceable element •Added Features •Heavy-Duty 10' of #4 AWG power cables •High-Flow swedish steel valves
Description
Tank Size 0 Gallons Power 8 CFM @ 90 PSI Dual-Ring, Oil Control Pistons •Significantly reduces oil bypass into air supply Oil Reservoir Chamber •Provides relief for crankcase oil transfer and expansion Oil Sight Glass •Offers a quick visual check of crankcase lubrication Exclusive Forced Air, Motor & Compressor Cooling System •Deep finned heads and compressor body •Cooled by a 100 CFM fan built into housing shroud •An internal fan also cools the modified 5 hp electric motor Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage Cut-off •Turns compressor off if voltage drops to protect motor Air Filter •High-flow, long-life filter with serviceable element •Added Features •Heavy-Duty 10' of #4 AWG power cables •High-Flow swedish steel valves

Suppliers

Company
Product
Description
Supplier Links
Oasis 24-Volt Continuous Duty Air Compressor - Model XD4000-24 - Air Compressors Direct
Bolingbrook, IL, USA
Oasis 24-Volt Continuous Duty Air Compressor
Model XD4000-24
Oasis 24-Volt Continuous Duty Air Compressor Model XD4000-24
Tank Size 0 Gallons Power 8 CFM @ 90 PSI Dual-Ring, Oil Control Pistons •Significantly reduces oil bypass into air supply Oil Reservoir Chamber •Provides relief for crankcase oil transfer and expansion Oil Sight Glass •Offers a quick visual check of crankcase lubrication Exclusive Forced Air, Motor & Compressor Cooling System •Deep finned heads and compressor body •Cooled by a 100 CFM fan built into housing shroud •An internal fan also cools the modified 5 hp electric motor Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage Cut-off •Turns compressor off if voltage drops to protect motor Air Filter •High-flow, long-life filter with serviceable element •Added Features •Heavy-Duty 10' of #4 AWG power cables •High-Flow swedish steel valves
Tank Size

0

Gallons

Power

8

CFM @ 90 PSI

Dual-Ring, Oil Control Pistons
•Significantly reduces oil bypass into air supply
Oil Reservoir Chamber
•Provides relief for crankcase oil transfer and expansion
Oil Sight Glass
•Offers a quick visual check of crankcase lubrication
Exclusive Forced Air, Motor & Compressor Cooling System
•Deep finned heads and compressor body
•Cooled by a 100 CFM fan built into housing shroud
•An internal fan also cools the modified 5 hp electric motor
Control Wire
•Connection point for optional pressure switch and/or dash switch
Low Voltage Cut-off
•Turns compressor off if voltage drops to protect motor
Air Filter
•High-flow, long-life filter with serviceable element
•Added Features
•Heavy-Duty 10' of #4 AWG power cables
•High-Flow swedish steel valves

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model XD4000-24
Product Name Oasis 24-Volt Continuous Duty Air Compressor
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KR2/KR2V Series Rotary Screw Air Compressor - rogers-kr2-kr2v-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 152 to 2621 SCFM (258 to 4455 m³/hr)
Discharge / Operating Pressure 80 to 210 psi (56.3 to 148 m H2O)
Horse Power 100 to 500 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC300P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details