Air Compressors Direct Oasis 12-Volt Continuous Duty Air Compressor Model XD4000-12

Description
Tank Size Gallons Power 8 CFM @ 90 PSI Dual-Ring, Oil Control Pistons •Significantly reduces oil bypass into air supply Oil Reservoir Chamber •Provides relief for crankcase oil transfer and expansion Oil Sight Glass •Offers a quick visual check of crankcase lubrication Exclusive Forced Air, Motor & Compressor Cooling System •Deep finned heads and compressor body •Cooled by a 100 CFM fan built into housing shroud •An internal fan also cools the modified 5 hp electric motor Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage Cut-off •Turns compressor off if voltage drops to protect motor Air Filter •High-flow, long-life filter with serviceable element Added Features •Heavy-Duty 10' of #4 AWG power cables •High-Flow swedish steel valves
Description
Tank Size Gallons Power 8 CFM @ 90 PSI Dual-Ring, Oil Control Pistons •Significantly reduces oil bypass into air supply Oil Reservoir Chamber •Provides relief for crankcase oil transfer and expansion Oil Sight Glass •Offers a quick visual check of crankcase lubrication Exclusive Forced Air, Motor & Compressor Cooling System •Deep finned heads and compressor body •Cooled by a 100 CFM fan built into housing shroud •An internal fan also cools the modified 5 hp electric motor Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage Cut-off •Turns compressor off if voltage drops to protect motor Air Filter •High-flow, long-life filter with serviceable element Added Features •Heavy-Duty 10' of #4 AWG power cables •High-Flow swedish steel valves

Suppliers

Company
Product
Description
Supplier Links
Oasis 12-Volt Continuous Duty Air Compressor - Model XD4000-12 - Air Compressors Direct
Bolingbrook, IL, USA
Oasis 12-Volt Continuous Duty Air Compressor
Model XD4000-12
Oasis 12-Volt Continuous Duty Air Compressor Model XD4000-12
Tank Size Gallons Power 8 CFM @ 90 PSI Dual-Ring, Oil Control Pistons •Significantly reduces oil bypass into air supply Oil Reservoir Chamber •Provides relief for crankcase oil transfer and expansion Oil Sight Glass •Offers a quick visual check of crankcase lubrication Exclusive Forced Air, Motor & Compressor Cooling System •Deep finned heads and compressor body •Cooled by a 100 CFM fan built into housing shroud •An internal fan also cools the modified 5 hp electric motor Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage Cut-off •Turns compressor off if voltage drops to protect motor Air Filter •High-flow, long-life filter with serviceable element Added Features •Heavy-Duty 10' of #4 AWG power cables •High-Flow swedish steel valves
Tank Size

Gallons

Power

8

CFM @ 90 PSI

Dual-Ring, Oil Control Pistons
•Significantly reduces oil bypass into air supply
Oil Reservoir Chamber
•Provides relief for crankcase oil transfer and expansion
Oil Sight Glass
•Offers a quick visual check of crankcase lubrication
Exclusive Forced Air, Motor & Compressor Cooling System
•Deep finned heads and compressor body
•Cooled by a 100 CFM fan built into housing shroud
•An internal fan also cools the modified 5 hp electric motor
Control Wire
•Connection point for optional pressure switch and/or dash switch
Low Voltage Cut-off
•Turns compressor off if voltage drops to protect motor
Air Filter
•High-flow, long-life filter with serviceable element
Added Features
•Heavy-Duty 10' of #4 AWG power cables
•High-Flow swedish steel valves

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model XD4000-12
Product Name Oasis 12-Volt Continuous Duty Air Compressor
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - CW Series Air Compressor - fs-curtis-cw-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 117 to 639 SCFM (199 to 1086 m³/hr)
Discharge / Operating Pressure 30 to 250 psi (21.11 to 176 m H2O)
Horse Power 30 to 125 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFZ701A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 6.7 HP
Mounting Skid / Base Plate Mounted
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details