Air Compressors Direct Oasis 24-Volt Extended Duty Air Compressor Model XD3000-24

Description
Tank Size 0 Gallons Power 8 CFM @ 90 PSI Dual-Ring, Oil Control Pistons •Significantly reduces oil bypass into air supply Oil Reservoir Chamber •Provides relief for crankcase oil transfer and expansion Oil Sight Glass •Offers a quick visual check of crankcase lubrication Motor Cooling Fan •Allows airflow through the motor & reduces heat build-up Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage Cut-off •Turns compressor off if voltage drops to protect motor High Flow Design •Swedish steel valves Air Filter •High-flow, long-life filter with serviceable element Deep Finned Heads •Dramatically reduces compressor operating temperature Heavy-Duty Power Cables •10' of #4 AWG cables
Description
Tank Size 0 Gallons Power 8 CFM @ 90 PSI Dual-Ring, Oil Control Pistons •Significantly reduces oil bypass into air supply Oil Reservoir Chamber •Provides relief for crankcase oil transfer and expansion Oil Sight Glass •Offers a quick visual check of crankcase lubrication Motor Cooling Fan •Allows airflow through the motor & reduces heat build-up Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage Cut-off •Turns compressor off if voltage drops to protect motor High Flow Design •Swedish steel valves Air Filter •High-flow, long-life filter with serviceable element Deep Finned Heads •Dramatically reduces compressor operating temperature Heavy-Duty Power Cables •10' of #4 AWG cables

Suppliers

Company
Product
Description
Supplier Links
Oasis 24-Volt Extended Duty Air Compressor - Model XD3000-24 - Air Compressors Direct
Bolingbrook, IL, USA
Oasis 24-Volt Extended Duty Air Compressor
Model XD3000-24
Oasis 24-Volt Extended Duty Air Compressor Model XD3000-24
Tank Size 0 Gallons Power 8 CFM @ 90 PSI Dual-Ring, Oil Control Pistons •Significantly reduces oil bypass into air supply Oil Reservoir Chamber •Provides relief for crankcase oil transfer and expansion Oil Sight Glass •Offers a quick visual check of crankcase lubrication Motor Cooling Fan •Allows airflow through the motor & reduces heat build-up Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage Cut-off •Turns compressor off if voltage drops to protect motor High Flow Design •Swedish steel valves Air Filter •High-flow, long-life filter with serviceable element Deep Finned Heads •Dramatically reduces compressor operating temperature Heavy-Duty Power Cables •10' of #4 AWG cables
Tank Size

0

Gallons

Power

8

CFM @ 90 PSI

Dual-Ring, Oil Control Pistons
•Significantly reduces oil bypass into air supply
Oil Reservoir Chamber
•Provides relief for crankcase oil transfer and expansion
Oil Sight Glass
•Offers a quick visual check of crankcase lubrication
Motor Cooling Fan
•Allows airflow through the motor & reduces heat build-up
Control Wire
•Connection point for optional pressure switch and/or dash switch
Low Voltage Cut-off
•Turns compressor off if voltage drops to protect motor
High Flow Design
•Swedish steel valves
Air Filter
•High-flow, long-life filter with serviceable element
Deep Finned Heads
•Dramatically reduces compressor operating temperature
Heavy-Duty Power Cables
•10' of #4 AWG cables

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model XD3000-24
Product Name Oasis 24-Volt Extended Duty Air Compressor
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details
Single-Stage Ring Compressors - VFZ601A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 5 HP
Mounting Skid / Base Plate Mounted
View Details
Powerex - Open Scroll Air Compressor System - powerex-open-oil-less-scroll - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 6 to 249 SCFM (10.2 to 423 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 20 HP
View Details