Air Compressors Direct Campbell Hausfeld 13-Gallon Air Compressor Model WL6501

Description
Tank Size 13 Gallons Power 3.8 CFM @ 90 PSI Oversized Gauges •Easy to check for a quick reference Built-In Tool Storage •Organize your tools and clear up the garage Built-In Air Regulator •Easy-to-use control panel with descriptive icons
Description
Tank Size 13 Gallons Power 3.8 CFM @ 90 PSI Oversized Gauges •Easy to check for a quick reference Built-In Tool Storage •Organize your tools and clear up the garage Built-In Air Regulator •Easy-to-use control panel with descriptive icons

Suppliers

Company
Product
Description
Supplier Links
Campbell Hausfeld 13-Gallon Air Compressor - Model WL6501 - Air Compressors Direct
Bolingbrook, IL, USA
Campbell Hausfeld 13-Gallon Air Compressor
Model WL6501
Campbell Hausfeld 13-Gallon Air Compressor Model WL6501
Tank Size 13 Gallons Power 3.8 CFM @ 90 PSI Oversized Gauges •Easy to check for a quick reference Built-In Tool Storage •Organize your tools and clear up the garage Built-In Air Regulator •Easy-to-use control panel with descriptive icons
Tank Size

13

Gallons

Power

3.8

CFM @ 90 PSI

Oversized Gauges
•Easy to check for a quick reference
Built-In Tool Storage
•Organize your tools and clear up the garage
Built-In Air Regulator
•Easy-to-use control panel with descriptive icons

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model WL6501
Product Name Campbell Hausfeld 13-Gallon Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
FS-Curtis - Nx Series Air Compressor - fs-curtis-nx-series - Rogers Machinery Company, Inc.
Specs
Discharge / Operating Pressure 100 to 175 psi (70.38 to 123 m H2O)
Horse Power 3 to 50 HP
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details