Air Compressors Direct Campbell Hausfeld 20-Gallon Cast-Iron Air Compressor Model VT6290

Description
Tank Size 20 Gallons Power 5.5 CFM @ 90 PSI Cast Iron Twin Cylinder Pump •Up to 5,000 hours of life (based on B-10 bearing rating) Versatile Tool Selection •Powers tools for the professional, or contractor Quieter Operation •Compared to oil-lube aluminum pumps
Description
Tank Size 20 Gallons Power 5.5 CFM @ 90 PSI Cast Iron Twin Cylinder Pump •Up to 5,000 hours of life (based on B-10 bearing rating) Versatile Tool Selection •Powers tools for the professional, or contractor Quieter Operation •Compared to oil-lube aluminum pumps

Suppliers

Company
Product
Description
Supplier Links
Campbell Hausfeld 20-Gallon Cast-Iron Air Compressor - Model VT6290 - Air Compressors Direct
Bolingbrook, IL, USA
Campbell Hausfeld 20-Gallon Cast-Iron Air Compressor
Model VT6290
Campbell Hausfeld 20-Gallon Cast-Iron Air Compressor Model VT6290
Tank Size 20 Gallons Power 5.5 CFM @ 90 PSI Cast Iron Twin Cylinder Pump •Up to 5,000 hours of life (based on B-10 bearing rating) Versatile Tool Selection •Powers tools for the professional, or contractor Quieter Operation •Compared to oil-lube aluminum pumps
Tank Size

20

Gallons

Power

5.5

CFM @ 90 PSI

Cast Iron Twin Cylinder Pump
•Up to 5,000 hours of life (based on B-10 bearing rating)
Versatile Tool Selection
•Powers tools for the professional, or contractor
Quieter Operation
•Compared to oil-lube aluminum pumps

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model VT6290
Product Name Campbell Hausfeld 20-Gallon Cast-Iron Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KNW Series Oil-Free Rotary Screw Air Compressor - rogers-knw-series_rogers-knw-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 72 to 2400 SCFM (122 to 4079 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 20 to 500 HP
View Details
Single-Stage Ring Compressors - VFZ501A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 2.7 HP
Mounting Skid / Base Plate Mounted
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details