Air Compressors Direct Campbell Hausfeld 26-Gallon Cast-Iron Air Compressor Model VT6271

Description
Tank Size 26 Gallons Power 10.2 CFM @ 90 PSI 230-Volt Power Required •Extra electricity boosts CFM rating to 10 @ 90 PSI Cast Iron Twin-Cylinder Pump •Up to 5,000 hours of life (based on B-10 bearing rating) Quieter Operation •Compared to oil-lube aluminum pumps Best Warranty in the Industry •3 Years, three times longer than the competitors
Description
Tank Size 26 Gallons Power 10.2 CFM @ 90 PSI 230-Volt Power Required •Extra electricity boosts CFM rating to 10 @ 90 PSI Cast Iron Twin-Cylinder Pump •Up to 5,000 hours of life (based on B-10 bearing rating) Quieter Operation •Compared to oil-lube aluminum pumps Best Warranty in the Industry •3 Years, three times longer than the competitors

Suppliers

Company
Product
Description
Supplier Links
Campbell Hausfeld 26-Gallon Cast-Iron Air Compressor - Model VT6271 - Air Compressors Direct
Bolingbrook, IL, USA
Campbell Hausfeld 26-Gallon Cast-Iron Air Compressor
Model VT6271
Campbell Hausfeld 26-Gallon Cast-Iron Air Compressor Model VT6271
Tank Size 26 Gallons Power 10.2 CFM @ 90 PSI 230-Volt Power Required •Extra electricity boosts CFM rating to 10 @ 90 PSI Cast Iron Twin-Cylinder Pump •Up to 5,000 hours of life (based on B-10 bearing rating) Quieter Operation •Compared to oil-lube aluminum pumps Best Warranty in the Industry •3 Years, three times longer than the competitors
Tank Size

26

Gallons

Power

10.2

CFM @ 90 PSI

230-Volt Power Required
•Extra electricity boosts CFM rating to 10 @ 90 PSI
Cast Iron Twin-Cylinder Pump
•Up to 5,000 hours of life (based on B-10 bearing rating)
Quieter Operation
•Compared to oil-lube aluminum pumps
Best Warranty in the Industry
•3 Years, three times longer than the competitors

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model VT6271
Product Name Campbell Hausfeld 26-Gallon Cast-Iron Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Hycomp - Reciprocating Gas Air Compressor - hycomp-reciprocating - Rogers Machinery Company, Inc.
Specs
Discharge / Operating Pressure 100 to 500 psi (70.38 to 352 m H2O)
Horse Power 0.5000 to 50 HP
View Details
Single-Stage Ring Compressors - VFB3000-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 30 HP
Mounting Skid / Base Plate Mounted
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details