Air Compressors Direct Powermate 2-Gallon Mini Twin Stack Air Compressor Combo Kit Model VSP0000201

Description
Tank Size 2 Gallons Power .8 CFM @ 90 PSI Oil Free, Low Maintenance Operation •No oil to add or change •No belts or pulleys to replace Contractor Style Roll Cage •Protects the compressor Conveniently Located Control Panel •Gauges and regulator at your fingertips On-Board Storage •Keeps extra staples/nails on hand for easy access Lightweight Portable Design •Well balanced and easy to carry Rubber Feet •Stabilizes compressor & eliminates movement due to vibration 1 1/4" 2-In-1 Brad Nailer/Stapler •500 Nails, 500 Staples & Bottle of Tool Oil 25 Ft. Coil Hose and Accessory Kit •1/4" Female Quick Connect Coupler & 1/4" Male Plug •Ball Tire Chuck •Inflation Needle and Adapter •2 Raft and Mattress Inflation Nozzles
Description
Tank Size 2 Gallons Power .8 CFM @ 90 PSI Oil Free, Low Maintenance Operation •No oil to add or change •No belts or pulleys to replace Contractor Style Roll Cage •Protects the compressor Conveniently Located Control Panel •Gauges and regulator at your fingertips On-Board Storage •Keeps extra staples/nails on hand for easy access Lightweight Portable Design •Well balanced and easy to carry Rubber Feet •Stabilizes compressor & eliminates movement due to vibration 1 1/4" 2-In-1 Brad Nailer/Stapler •500 Nails, 500 Staples & Bottle of Tool Oil 25 Ft. Coil Hose and Accessory Kit •1/4" Female Quick Connect Coupler & 1/4" Male Plug •Ball Tire Chuck •Inflation Needle and Adapter •2 Raft and Mattress Inflation Nozzles

Suppliers

Company
Product
Description
Supplier Links
Powermate 2-Gallon Mini Twin Stack Air Compressor Combo Kit - Model VSP0000201 - Air Compressors Direct
Bolingbrook, IL, USA
Powermate 2-Gallon Mini Twin Stack Air Compressor Combo Kit
Model VSP0000201
Powermate 2-Gallon Mini Twin Stack Air Compressor Combo Kit Model VSP0000201
Tank Size 2 Gallons Power .8 CFM @ 90 PSI Oil Free, Low Maintenance Operation •No oil to add or change •No belts or pulleys to replace Contractor Style Roll Cage •Protects the compressor Conveniently Located Control Panel •Gauges and regulator at your fingertips On-Board Storage •Keeps extra staples/nails on hand for easy access Lightweight Portable Design •Well balanced and easy to carry Rubber Feet •Stabilizes compressor & eliminates movement due to vibration 1 1/4" 2-In-1 Brad Nailer/Stapler •500 Nails, 500 Staples & Bottle of Tool Oil 25 Ft. Coil Hose and Accessory Kit •1/4" Female Quick Connect Coupler & 1/4" Male Plug •Ball Tire Chuck •Inflation Needle and Adapter •2 Raft and Mattress Inflation Nozzles
Tank Size

2

Gallons

Power

.8

CFM @ 90 PSI

Oil Free, Low Maintenance Operation
•No oil to add or change
•No belts or pulleys to replace
Contractor Style Roll Cage
•Protects the compressor
Conveniently Located Control Panel
•Gauges and regulator at your fingertips
On-Board Storage
•Keeps extra staples/nails on hand for easy access
Lightweight Portable Design
•Well balanced and easy to carry
Rubber Feet
•Stabilizes compressor & eliminates movement due to vibration
1 1/4" 2-In-1 Brad Nailer/Stapler
•500 Nails, 500 Staples & Bottle of Tool Oil
25 Ft. Coil Hose and Accessory Kit
•1/4" Female Quick Connect Coupler & 1/4" Male Plug
•Ball Tire Chuck
•Inflation Needle and Adapter
•2 Raft and Mattress Inflation Nozzles

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model VSP0000201
Product Name Powermate 2-Gallon Mini Twin Stack Air Compressor Combo Kit
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Powerex - Open Scroll Air Compressor System - powerex-open-oil-less-scroll_powerex-open-oil-les - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 6 to 249 SCFM (10.2 to 423 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 20 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFC805A-7WS - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details