Air Compressors Direct LaPlante 10-HP 120-Gallon Two-Stage Air Compressor Model V120101-452

Description
Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 1-Phase CFM 31 CFM @ 175 PSI Heavy Duty 4 Cylinder Cast Iron Kellogg Pump •Engineered & built for rugged use Continuous Industrial Duty •Designed to provide a minimum of 8000+ hours performance High Efficiency TEFC Motor •Totally enclosed, fan cooled motor excels in extreme environments Big Bore Pistons & Swedish Stainless Valve Plates •Ultra-low operating speed & rugged components last longer Centrifugal & Head Unloaders •Efficient, loadless starting Densely Finned Copper Intercooler •Running cooler allows the pump to last longer Mounted & Wired Motor Starter •No need to buy a separate starter Dual Control For On-Off Or Continuous Operation •35 CFM @ 90 PSI; 31 CFM @ 175 PSI; 175 PSI maximum pressure Large Brass Sight Glass •Easy to check the oil level frequently Oil Feed Ring Lubrication •Provides better oiling than splash lube
Description
Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 1-Phase CFM 31 CFM @ 175 PSI Heavy Duty 4 Cylinder Cast Iron Kellogg Pump •Engineered & built for rugged use Continuous Industrial Duty •Designed to provide a minimum of 8000+ hours performance High Efficiency TEFC Motor •Totally enclosed, fan cooled motor excels in extreme environments Big Bore Pistons & Swedish Stainless Valve Plates •Ultra-low operating speed & rugged components last longer Centrifugal & Head Unloaders •Efficient, loadless starting Densely Finned Copper Intercooler •Running cooler allows the pump to last longer Mounted & Wired Motor Starter •No need to buy a separate starter Dual Control For On-Off Or Continuous Operation •35 CFM @ 90 PSI; 31 CFM @ 175 PSI; 175 PSI maximum pressure Large Brass Sight Glass •Easy to check the oil level frequently Oil Feed Ring Lubrication •Provides better oiling than splash lube

Suppliers

Company
Product
Description
Supplier Links
LaPlante 10-HP 120-Gallon Two-Stage Air Compressor - Model V120101-452 - Air Compressors Direct
Bolingbrook, IL, USA
LaPlante 10-HP 120-Gallon Two-Stage Air Compressor
Model V120101-452
LaPlante 10-HP 120-Gallon Two-Stage Air Compressor Model V120101-452
Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 1-Phase CFM 31 CFM @ 175 PSI Heavy Duty 4 Cylinder Cast Iron Kellogg Pump •Engineered & built for rugged use Continuous Industrial Duty •Designed to provide a minimum of 8000+ hours performance High Efficiency TEFC Motor •Totally enclosed, fan cooled motor excels in extreme environments Big Bore Pistons & Swedish Stainless Valve Plates •Ultra-low operating speed & rugged components last longer Centrifugal & Head Unloaders •Efficient, loadless starting Densely Finned Copper Intercooler •Running cooler allows the pump to last longer Mounted & Wired Motor Starter •No need to buy a separate starter Dual Control For On-Off Or Continuous Operation •35 CFM @ 90 PSI; 31 CFM @ 175 PSI; 175 PSI maximum pressure Large Brass Sight Glass •Easy to check the oil level frequently Oil Feed Ring Lubrication •Provides better oiling than splash lube
Horse Power

10

Horse Power

Tank Size

120

Gallons

Voltage

208-230 V

1-Phase

CFM

31

CFM @ 175 PSI

Heavy Duty 4 Cylinder Cast Iron Kellogg Pump
•Engineered & built for rugged use
Continuous Industrial Duty
•Designed to provide a minimum of 8000+ hours performance
High Efficiency TEFC Motor
•Totally enclosed, fan cooled motor excels in extreme environments
Big Bore Pistons & Swedish Stainless Valve Plates
•Ultra-low operating speed & rugged components last longer
Centrifugal & Head Unloaders
•Efficient, loadless starting
Densely Finned Copper Intercooler
•Running cooler allows the pump to last longer
Mounted & Wired Motor Starter
•No need to buy a separate starter
Dual Control For On-Off Or Continuous Operation
•35 CFM @ 90 PSI; 31 CFM @ 175 PSI; 175 PSI maximum pressure
Large Brass Sight Glass
•Easy to check the oil level frequently
Oil Feed Ring Lubrication
•Provides better oiling than splash lube

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model V120101-452
Product Name LaPlante 10-HP 120-Gallon Two-Stage Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 600 Industrial Air Compressor - P600_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 3500 to 7000 SCFM (5949 to 11898 m³/hr)
Discharge / Operating Pressure 40 to 216 psi (28.15 to 152 m H2O)
Horse Power 540 to 1560 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ701A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 6.7 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details