Air Compressors Direct Ingersoll Rand 7.5-HP 80-Gallon Rotary Screw Air Compressor Model UP6-7.5-125.230-3

Description
Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 230 V 3-Phase CFM 28 CFM @ 90 PSI Energy Efficient •More air for less horsepower reducing yearly energy cost Smart Energy Controls •Eliminate running unloaded by cycling the compressor on/off Whisper Quiet Operation •Allows for installation closer to point-of-use •Sound levels as low as 68dBa Compact Footprint Design •Frees up valuable floor space and reduces install costs Fewer Connections •Eliminates leaks and pressures drops maximizing reliability Simple Diagnostics •Displays operating status and run hours reducing downtime Poly-V Belt Drive •Drive system eliminates belt stretch and increases air output High-Efficiency Filter •Clean air quality to run tools and equipment long term
Description
Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 230 V 3-Phase CFM 28 CFM @ 90 PSI Energy Efficient •More air for less horsepower reducing yearly energy cost Smart Energy Controls •Eliminate running unloaded by cycling the compressor on/off Whisper Quiet Operation •Allows for installation closer to point-of-use •Sound levels as low as 68dBa Compact Footprint Design •Frees up valuable floor space and reduces install costs Fewer Connections •Eliminates leaks and pressures drops maximizing reliability Simple Diagnostics •Displays operating status and run hours reducing downtime Poly-V Belt Drive •Drive system eliminates belt stretch and increases air output High-Efficiency Filter •Clean air quality to run tools and equipment long term

Suppliers

Company
Product
Description
Supplier Links
Ingersoll Rand 7.5-HP 80-Gallon Rotary Screw Air Compressor - Model UP6-7.5-125.230-3 - Air Compressors Direct
Bolingbrook, IL, USA
Ingersoll Rand 7.5-HP 80-Gallon Rotary Screw Air Compressor
Model UP6-7.5-125.230-3
Ingersoll Rand 7.5-HP 80-Gallon Rotary Screw Air Compressor Model UP6-7.5-125.230-3
Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 230 V 3-Phase CFM 28 CFM @ 90 PSI Energy Efficient •More air for less horsepower reducing yearly energy cost Smart Energy Controls •Eliminate running unloaded by cycling the compressor on/off Whisper Quiet Operation •Allows for installation closer to point-of-use •Sound levels as low as 68dBa Compact Footprint Design •Frees up valuable floor space and reduces install costs Fewer Connections •Eliminates leaks and pressures drops maximizing reliability Simple Diagnostics •Displays operating status and run hours reducing downtime Poly-V Belt Drive •Drive system eliminates belt stretch and increases air output High-Efficiency Filter •Clean air quality to run tools and equipment long term
Horse Power

7.5

Horse Power

Tank Size

80

Gallons

Voltage

230 V

3-Phase

CFM

28

CFM @ 90 PSI

Energy Efficient
•More air for less horsepower reducing yearly energy cost
Smart Energy Controls
•Eliminate running unloaded by cycling the compressor on/off
Whisper Quiet Operation
•Allows for installation closer to point-of-use
•Sound levels as low as 68dBa
Compact Footprint Design
•Frees up valuable floor space and reduces install costs
Fewer Connections
•Eliminates leaks and pressures drops maximizing reliability
Simple Diagnostics
•Displays operating status and run hours reducing downtime
Poly-V Belt Drive
•Drive system eliminates belt stretch and increases air output
High-Efficiency Filter
•Clean air quality to run tools and equipment long term

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model UP6-7.5-125.230-3
Product Name Ingersoll Rand 7.5-HP 80-Gallon Rotary Screw Air Compressor
Compressor Technology Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details