Air Compressors Direct Ingersoll Rand 5-HP 80-Gallon Rotary Screw Total Air System Model UP6-5TAS-150.460-3

Description
Horse Power 5 Horse Power Tank Size 80 Gallons Voltage 460 V 3-Phase CFM 16 CFM @ 90 PSI Compact And Efficient Rotary Screw Is Ideal For Industrial Use •Runs cooler, lasts longer in continuous duty applications Total Air System (TAS) Refrigerated Dryer Is Energy Star Rated •Stainless steel heat exchanger Easy To Operate With Smart, Energy Efficient Controls •Reliable and effective load/no load control with auto stop/start •Panel mounted dew point indicator Dual Filters With Easy Access And Simple Ducting •Mounted and piped before and after the compressor High Efficiency Moisture Separation •Single point condensate drain system •115 volt electric drain needs to be plugged in separately 70% Fewer Connections •Smart integration eliminates leaks & pressure drops •Maximizes reliability and profits with more air for your money Whisper Quiet Operation Allows Installation Closer To Work Area •65dBA ensures a better & safer work environment, reduces costs 150 PSI Maximum Pressure; 460 Volt, 3 Phase Power Required
Description
Horse Power 5 Horse Power Tank Size 80 Gallons Voltage 460 V 3-Phase CFM 16 CFM @ 90 PSI Compact And Efficient Rotary Screw Is Ideal For Industrial Use •Runs cooler, lasts longer in continuous duty applications Total Air System (TAS) Refrigerated Dryer Is Energy Star Rated •Stainless steel heat exchanger Easy To Operate With Smart, Energy Efficient Controls •Reliable and effective load/no load control with auto stop/start •Panel mounted dew point indicator Dual Filters With Easy Access And Simple Ducting •Mounted and piped before and after the compressor High Efficiency Moisture Separation •Single point condensate drain system •115 volt electric drain needs to be plugged in separately 70% Fewer Connections •Smart integration eliminates leaks & pressure drops •Maximizes reliability and profits with more air for your money Whisper Quiet Operation Allows Installation Closer To Work Area •65dBA ensures a better & safer work environment, reduces costs 150 PSI Maximum Pressure; 460 Volt, 3 Phase Power Required

Suppliers

Company
Product
Description
Supplier Links
Ingersoll Rand 5-HP 80-Gallon Rotary Screw Total Air System - Model UP6-5TAS-150.460-3 - Air Compressors Direct
Bolingbrook, IL, USA
Ingersoll Rand 5-HP 80-Gallon Rotary Screw Total Air System
Model UP6-5TAS-150.460-3
Ingersoll Rand 5-HP 80-Gallon Rotary Screw Total Air System Model UP6-5TAS-150.460-3
Horse Power 5 Horse Power Tank Size 80 Gallons Voltage 460 V 3-Phase CFM 16 CFM @ 90 PSI Compact And Efficient Rotary Screw Is Ideal For Industrial Use •Runs cooler, lasts longer in continuous duty applications Total Air System (TAS) Refrigerated Dryer Is Energy Star Rated •Stainless steel heat exchanger Easy To Operate With Smart, Energy Efficient Controls •Reliable and effective load/no load control with auto stop/start •Panel mounted dew point indicator Dual Filters With Easy Access And Simple Ducting •Mounted and piped before and after the compressor High Efficiency Moisture Separation •Single point condensate drain system •115 volt electric drain needs to be plugged in separately 70% Fewer Connections •Smart integration eliminates leaks & pressure drops •Maximizes reliability and profits with more air for your money Whisper Quiet Operation Allows Installation Closer To Work Area •65dBA ensures a better & safer work environment, reduces costs 150 PSI Maximum Pressure; 460 Volt, 3 Phase Power Required
Horse Power

5

Horse Power

Tank Size

80

Gallons

Voltage

460 V

3-Phase

CFM

16

CFM @ 90 PSI

Compact And Efficient Rotary Screw Is Ideal For Industrial Use
•Runs cooler, lasts longer in continuous duty applications
Total Air System (TAS) Refrigerated Dryer Is Energy Star Rated
•Stainless steel heat exchanger
Easy To Operate With Smart, Energy Efficient Controls
•Reliable and effective load/no load control with auto stop/start
•Panel mounted dew point indicator
Dual Filters With Easy Access And Simple Ducting
•Mounted and piped before and after the compressor
High Efficiency Moisture Separation
•Single point condensate drain system
•115 volt electric drain needs to be plugged in separately
70% Fewer Connections
•Smart integration eliminates leaks & pressure drops
•Maximizes reliability and profits with more air for your money
Whisper Quiet Operation Allows Installation Closer To Work Area
•65dBA ensures a better & safer work environment, reduces costs
150 PSI Maximum Pressure; 460 Volt, 3 Phase Power Required

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model UP6-5TAS-150.460-3
Product Name Ingersoll Rand 5-HP 80-Gallon Rotary Screw Total Air System
Compressor Technology Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Powerex - Enclosed Scroll Air Compressor System - powerex-enclosed-scroll_powerex-enclosed-scr - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 33.2 to 569 SCFM (56.43 to 967 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 60 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFC100P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.1670 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details