Air Compressors Direct Ingersoll Rand 5-HP 80-Gallon Rotary Screw Air Compressor Model UP6-5-125.230-3

Description
Horse Power 5 Horse Power Tank Size 80 Gallons Voltage 230 V 3-Phase CFM 18.5 CFM @ 90 PSI Energy Efficient •More air for less horsepower reducing yearly energy cost Smart Energy Controls •Eliminates running unloaded by cycling the compressor on/off Whisper Quiet Operation •Allows for installation closer to point-of-use •Sound levels as low as 68dBa Compact Footprint Design •Frees up valuable floor space and reduces install costs Fewer Connections •Eliminates leaks and pressures drops maximizing reliability Simple Diagnostics •Displays operating status and run hours reducing downtime Poly-V Belt Drive •Drive system eliminates belt stretch and increases air output High-Efficiency Filter •Clean air quality to run tools and equipment long term
Description
Horse Power 5 Horse Power Tank Size 80 Gallons Voltage 230 V 3-Phase CFM 18.5 CFM @ 90 PSI Energy Efficient •More air for less horsepower reducing yearly energy cost Smart Energy Controls •Eliminates running unloaded by cycling the compressor on/off Whisper Quiet Operation •Allows for installation closer to point-of-use •Sound levels as low as 68dBa Compact Footprint Design •Frees up valuable floor space and reduces install costs Fewer Connections •Eliminates leaks and pressures drops maximizing reliability Simple Diagnostics •Displays operating status and run hours reducing downtime Poly-V Belt Drive •Drive system eliminates belt stretch and increases air output High-Efficiency Filter •Clean air quality to run tools and equipment long term

Suppliers

Company
Product
Description
Supplier Links
Ingersoll Rand 5-HP 80-Gallon Rotary Screw Air Compressor - Model UP6-5-125.230-3 - Air Compressors Direct
Bolingbrook, IL, USA
Ingersoll Rand 5-HP 80-Gallon Rotary Screw Air Compressor
Model UP6-5-125.230-3
Ingersoll Rand 5-HP 80-Gallon Rotary Screw Air Compressor Model UP6-5-125.230-3
Horse Power 5 Horse Power Tank Size 80 Gallons Voltage 230 V 3-Phase CFM 18.5 CFM @ 90 PSI Energy Efficient •More air for less horsepower reducing yearly energy cost Smart Energy Controls •Eliminates running unloaded by cycling the compressor on/off Whisper Quiet Operation •Allows for installation closer to point-of-use •Sound levels as low as 68dBa Compact Footprint Design •Frees up valuable floor space and reduces install costs Fewer Connections •Eliminates leaks and pressures drops maximizing reliability Simple Diagnostics •Displays operating status and run hours reducing downtime Poly-V Belt Drive •Drive system eliminates belt stretch and increases air output High-Efficiency Filter •Clean air quality to run tools and equipment long term
Horse Power

5

Horse Power

Tank Size

80

Gallons

Voltage

230 V

3-Phase

CFM

18.5

CFM @ 90 PSI

Energy Efficient
•More air for less horsepower reducing yearly energy cost
Smart Energy Controls
•Eliminates running unloaded by cycling the compressor on/off
Whisper Quiet Operation
•Allows for installation closer to point-of-use
•Sound levels as low as 68dBa
Compact Footprint Design
•Frees up valuable floor space and reduces install costs
Fewer Connections
•Eliminates leaks and pressures drops maximizing reliability
Simple Diagnostics
•Displays operating status and run hours reducing downtime
Poly-V Belt Drive
•Drive system eliminates belt stretch and increases air output
High-Efficiency Filter
•Clean air quality to run tools and equipment long term

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model UP6-5-125.230-3
Product Name Ingersoll Rand 5-HP 80-Gallon Rotary Screw Air Compressor
Compressor Technology Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KR2/KR2V Series Rotary Screw Air Compressor - rogers-kr2-kr2v-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 152 to 2621 SCFM (258 to 4455 m³/hr)
Discharge / Operating Pressure 80 to 210 psi (56.3 to 148 m H2O)
Horse Power 100 to 500 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ801A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details