Air Compressors Direct Puma 15-HP 120-Gallon Two-Stage Air Compressor Model TUK150120M

Description
Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 48 CFM @ 175 PSI 100% Cast-Iron Pump •Ensures lasting performance and durability Splash Lubricated •Lubricates every critical area of the compressor Factory Mounted Magnetic Starter •Protects your compressor from being overloaded Dual Voltage, 3-Phase Motor •Operates @ 230 or 460 volt for industrial applications Oil Sight Glass •Quickly check pumps oil level with ease Two-Stage Pump •Produces higher CFM more efficiently, with less heat Dual-Control •Allows auto start/stop or continuous speed operation
Description
Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 48 CFM @ 175 PSI 100% Cast-Iron Pump •Ensures lasting performance and durability Splash Lubricated •Lubricates every critical area of the compressor Factory Mounted Magnetic Starter •Protects your compressor from being overloaded Dual Voltage, 3-Phase Motor •Operates @ 230 or 460 volt for industrial applications Oil Sight Glass •Quickly check pumps oil level with ease Two-Stage Pump •Produces higher CFM more efficiently, with less heat Dual-Control •Allows auto start/stop or continuous speed operation

Suppliers

Company
Product
Description
Supplier Links
Puma 15-HP 120-Gallon Two-Stage Air Compressor - Model TUK150120M - Air Compressors Direct
Bolingbrook, IL, USA
Puma 15-HP 120-Gallon Two-Stage Air Compressor
Model TUK150120M
Puma 15-HP 120-Gallon Two-Stage Air Compressor Model TUK150120M
Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 48 CFM @ 175 PSI 100% Cast-Iron Pump •Ensures lasting performance and durability Splash Lubricated •Lubricates every critical area of the compressor Factory Mounted Magnetic Starter •Protects your compressor from being overloaded Dual Voltage, 3-Phase Motor •Operates @ 230 or 460 volt for industrial applications Oil Sight Glass •Quickly check pumps oil level with ease Two-Stage Pump •Produces higher CFM more efficiently, with less heat Dual-Control •Allows auto start/stop or continuous speed operation
Horse Power

15

Horse Power

Tank Size

120

Gallons

Voltage

208-230
/460 V

3-Phase

CFM

48

CFM @ 175 PSI

100% Cast-Iron Pump
•Ensures lasting performance and durability
Splash Lubricated
•Lubricates every critical area of the compressor
Factory Mounted Magnetic Starter
•Protects your compressor from being overloaded
Dual Voltage, 3-Phase Motor
•Operates @ 230 or 460 volt for industrial applications
Oil Sight Glass
•Quickly check pumps oil level with ease
Two-Stage Pump
•Produces higher CFM more efficiently, with less heat
Dual-Control
•Allows auto start/stop or continuous speed operation

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model TUK150120M
Product Name Puma 15-HP 120-Gallon Two-Stage Air Compressor
Power Source AC Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC100A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1670 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details