Air Compressors Direct Eagle 3-HP 8-Gallon Wheelbarrow Air Compressor Model TTDD318E

Description
Tank Size 8 Gallons Power N/A Cast Iron Cylinders •Rugged and durable to handle the tough jobs "V" Design •Minimizes vibration, improves cooling, extends compressor life Individual & Removable Cylinders •For smoother, cooler operation & easy maintainence Thermally Protected 3 HP Motor •Runs on 115 volt, single phase power; needs 15 amp circuit Twin Tank Wheelbarrow Style •8 gallons total of air in an easy to manuver configuration Easy To Maintain •Convienient oil drain on front of unit •Easy view sight gauge Metal Air Filters With Auto Drop Feature •Keeps motor running cooler & lasting longer Outlet Control Regulator With Dual Connectors •Run two air tools at the same time Compact Direct Drive •Low profile produces 6.6 CFM at 100 PSI
Description
Tank Size 8 Gallons Power N/A Cast Iron Cylinders •Rugged and durable to handle the tough jobs "V" Design •Minimizes vibration, improves cooling, extends compressor life Individual & Removable Cylinders •For smoother, cooler operation & easy maintainence Thermally Protected 3 HP Motor •Runs on 115 volt, single phase power; needs 15 amp circuit Twin Tank Wheelbarrow Style •8 gallons total of air in an easy to manuver configuration Easy To Maintain •Convienient oil drain on front of unit •Easy view sight gauge Metal Air Filters With Auto Drop Feature •Keeps motor running cooler & lasting longer Outlet Control Regulator With Dual Connectors •Run two air tools at the same time Compact Direct Drive •Low profile produces 6.6 CFM at 100 PSI

Suppliers

Company
Product
Description
Supplier Links
Eagle 3-HP 8-Gallon Wheelbarrow Air Compressor - Model TTDD318E - Air Compressors Direct
Bolingbrook, IL, USA
Eagle 3-HP 8-Gallon Wheelbarrow Air Compressor
Model TTDD318E
Eagle 3-HP 8-Gallon Wheelbarrow Air Compressor Model TTDD318E
Tank Size 8 Gallons Power N/A Cast Iron Cylinders •Rugged and durable to handle the tough jobs "V" Design •Minimizes vibration, improves cooling, extends compressor life Individual & Removable Cylinders •For smoother, cooler operation & easy maintainence Thermally Protected 3 HP Motor •Runs on 115 volt, single phase power; needs 15 amp circuit Twin Tank Wheelbarrow Style •8 gallons total of air in an easy to manuver configuration Easy To Maintain •Convienient oil drain on front of unit •Easy view sight gauge Metal Air Filters With Auto Drop Feature •Keeps motor running cooler & lasting longer Outlet Control Regulator With Dual Connectors •Run two air tools at the same time Compact Direct Drive •Low profile produces 6.6 CFM at 100 PSI
Tank Size

8

Gallons

Power

N/A

Cast Iron Cylinders
•Rugged and durable to handle the tough jobs
"V" Design
•Minimizes vibration, improves cooling, extends compressor life
Individual & Removable Cylinders
•For smoother, cooler operation & easy maintainence
Thermally Protected 3 HP Motor
•Runs on 115 volt, single phase power; needs 15 amp circuit
Twin Tank Wheelbarrow Style
•8 gallons total of air in an easy to manuver configuration
Easy To Maintain
•Convienient oil drain on front of unit
•Easy view sight gauge
Metal Air Filters With Auto Drop Feature
•Keeps motor running cooler & lasting longer
Outlet Control Regulator With Dual Connectors
•Run two air tools at the same time
Compact Direct Drive
•Low profile produces 6.6 CFM at 100 PSI

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model TTDD318E
Product Name Eagle 3-HP 8-Gallon Wheelbarrow Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KNW Series Variable Frequency Drive Oil-Free Air Compressor - rogers-knw-series-variable-frequency-drive-oil-free-air-compressor - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 60 to 2155 SCFM (102 to 3663 m³/hr)
Discharge / Operating Pressure 100 to 150 psi (70.38 to 106 m H2O)
Horse Power 25 to 500 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ401A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 1.4 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details