Air Compressors Direct MAXair 3.5-HP 8-Gallon Wheelbarrow Air Compressor Model TT318E-DV-MAP

Description
Tank Size 8 Gallons Power N/A Cast Iron Cylinders Produce 6 CFM @ 100 PSI •Rugged and durable to handle the tough jobs "V" Design •Minimizes vibration, improves cooling, extends compressor Individual & Removable Cylinders •For smoother, cooler operation & easy maintainence Thermally Protected 3 HP Motor •Runs on 115 volt, single phase power; needs 15 amp circuit Twin Tank Wheelbarrow Style •8 gallons total of air in an easy to manuver configuration Easy To Maintain •Convenient oil drain on front of unit •Easy view sight gauge Metal Air Filters With Auto Drop Feature •Keeps motor running cooler & lasting longer Generous Manufacturer's Warranty •2 years on compressor; 90 days on parts
Description
Tank Size 8 Gallons Power N/A Cast Iron Cylinders Produce 6 CFM @ 100 PSI •Rugged and durable to handle the tough jobs "V" Design •Minimizes vibration, improves cooling, extends compressor Individual & Removable Cylinders •For smoother, cooler operation & easy maintainence Thermally Protected 3 HP Motor •Runs on 115 volt, single phase power; needs 15 amp circuit Twin Tank Wheelbarrow Style •8 gallons total of air in an easy to manuver configuration Easy To Maintain •Convenient oil drain on front of unit •Easy view sight gauge Metal Air Filters With Auto Drop Feature •Keeps motor running cooler & lasting longer Generous Manufacturer's Warranty •2 years on compressor; 90 days on parts

Suppliers

Company
Product
Description
Supplier Links
MAXair 3.5-HP 8-Gallon Wheelbarrow Air Compressor - Model TT318E-DV-MAP - Air Compressors Direct
Bolingbrook, IL, USA
MAXair 3.5-HP 8-Gallon Wheelbarrow Air Compressor
Model TT318E-DV-MAP
MAXair 3.5-HP 8-Gallon Wheelbarrow Air Compressor Model TT318E-DV-MAP
Tank Size 8 Gallons Power N/A Cast Iron Cylinders Produce 6 CFM @ 100 PSI •Rugged and durable to handle the tough jobs "V" Design •Minimizes vibration, improves cooling, extends compressor Individual & Removable Cylinders •For smoother, cooler operation & easy maintainence Thermally Protected 3 HP Motor •Runs on 115 volt, single phase power; needs 15 amp circuit Twin Tank Wheelbarrow Style •8 gallons total of air in an easy to manuver configuration Easy To Maintain •Convenient oil drain on front of unit •Easy view sight gauge Metal Air Filters With Auto Drop Feature •Keeps motor running cooler & lasting longer Generous Manufacturer's Warranty •2 years on compressor; 90 days on parts
Tank Size

8

Gallons

Power

N/A

Cast Iron Cylinders Produce 6 CFM @ 100 PSI
•Rugged and durable to handle the tough jobs
"V" Design
•Minimizes vibration, improves cooling, extends compressor
Individual & Removable Cylinders
•For smoother, cooler operation & easy maintainence
Thermally Protected 3 HP Motor
•Runs on 115 volt, single phase power; needs 15 amp circuit
Twin Tank Wheelbarrow Style
•8 gallons total of air in an easy to manuver configuration
Easy To Maintain
•Convenient oil drain on front of unit
•Easy view sight gauge
Metal Air Filters With Auto Drop Feature
•Keeps motor running cooler & lasting longer
Generous Manufacturer's Warranty
•2 years on compressor; 90 days on parts

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model TT318E-DV-MAP
Product Name MAXair 3.5-HP 8-Gallon Wheelbarrow Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Powerex - Open Scroll Air Compressor System - powerex-open-oil-less-scroll_powerex-open-oil-les - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 6 to 249 SCFM (10.2 to 423 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 20 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFZ501A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 2.7 HP
Mounting Skid / Base Plate Mounted
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details