Air Compressors Direct FS-Curtis 20-HP Rotary Screw Fully Packaged System Model SE20-FP

Description
Horse Power 20 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 91 CFM @ 90 PSI SE Series Rotary Screw Compressor Fully Packaged System •Compressor and 120-gallon air receiver •1.0 micron prefilter and refrigerated air dryer eCOOL® Technology •Higher reliability provides longer component life •Lower operating costs, better volumetric & electrical efficiency •Better air quality & Environmentally friendly technology AIMS PLUS™ Control Lets You Take Control Of Your Air Supply •User friendly interface with informative menu structure •Easy to read large alphanumeric display, Auto start/stop •Service timers for optimized maintenance •RS485 communication port for software updates & system monitoring Standard Features •Laminated oil-proof sound insulation •Washable cabinet pre-filtration panels •Auto-tensioning belt drive system •Spin-on oil filter and air/oil separator •Multi-tier vibration isolators; air-cooled oil cooler & aftercool •Moisture separator with automatic drain •Pump puts out 125 PSI; tank rated to 175 PSI maximum
Description
Horse Power 20 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 91 CFM @ 90 PSI SE Series Rotary Screw Compressor Fully Packaged System •Compressor and 120-gallon air receiver •1.0 micron prefilter and refrigerated air dryer eCOOL® Technology •Higher reliability provides longer component life •Lower operating costs, better volumetric & electrical efficiency •Better air quality & Environmentally friendly technology AIMS PLUS™ Control Lets You Take Control Of Your Air Supply •User friendly interface with informative menu structure •Easy to read large alphanumeric display, Auto start/stop •Service timers for optimized maintenance •RS485 communication port for software updates & system monitoring Standard Features •Laminated oil-proof sound insulation •Washable cabinet pre-filtration panels •Auto-tensioning belt drive system •Spin-on oil filter and air/oil separator •Multi-tier vibration isolators; air-cooled oil cooler & aftercool •Moisture separator with automatic drain •Pump puts out 125 PSI; tank rated to 175 PSI maximum

Suppliers

Company
Product
Description
Supplier Links
FS-Curtis 20-HP Rotary Screw Fully Packaged System - Model SE20-FP - Air Compressors Direct
Bolingbrook, IL, USA
FS-Curtis 20-HP Rotary Screw Fully Packaged System
Model SE20-FP
FS-Curtis 20-HP Rotary Screw Fully Packaged System Model SE20-FP
Horse Power 20 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 91 CFM @ 90 PSI SE Series Rotary Screw Compressor Fully Packaged System •Compressor and 120-gallon air receiver •1.0 micron prefilter and refrigerated air dryer eCOOL® Technology •Higher reliability provides longer component life •Lower operating costs, better volumetric & electrical efficiency •Better air quality & Environmentally friendly technology AIMS PLUS™ Control Lets You Take Control Of Your Air Supply •User friendly interface with informative menu structure •Easy to read large alphanumeric display, Auto start/stop •Service timers for optimized maintenance •RS485 communication port for software updates & system monitoring Standard Features •Laminated oil-proof sound insulation •Washable cabinet pre-filtration panels •Auto-tensioning belt drive system •Spin-on oil filter and air/oil separator •Multi-tier vibration isolators; air-cooled oil cooler & aftercool •Moisture separator with automatic drain •Pump puts out 125 PSI; tank rated to 175 PSI maximum
Horse Power

20

Horse Power

Tank Size

120

Gallons

Voltage

230 V

3-Phase

CFM

91

CFM @ 90 PSI

SE Series Rotary Screw Compressor Fully Packaged System
•Compressor and 120-gallon air receiver
•1.0 micron prefilter and refrigerated air dryer
eCOOL® Technology
•Higher reliability provides longer component life
•Lower operating costs, better volumetric & electrical efficiency
•Better air quality & Environmentally friendly technology
AIMS PLUS™ Control Lets You Take Control Of Your Air Supply
•User friendly interface with informative menu structure
•Easy to read large alphanumeric display, Auto start/stop
•Service timers for optimized maintenance
•RS485 communication port for software updates & system monitoring
Standard Features
•Laminated oil-proof sound insulation
•Washable cabinet pre-filtration panels
•Auto-tensioning belt drive system
•Spin-on oil filter and air/oil separator
•Multi-tier vibration isolators; air-cooled oil cooler & aftercool
•Moisture separator with automatic drain
•Pump puts out 125 PSI; tank rated to 175 PSI maximum

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model SE20-FP
Product Name FS-Curtis 20-HP Rotary Screw Fully Packaged System
Compressor Technology Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Biogas Compressors - Series VMX - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Power Source Electric/Engine
Lubrication Style Lubricated
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details