Air Compressors Direct Campbell Hausfeld 120-Volt Tire Inflator Model RP4100

Description
Built-In Handle •Carry this little guy from project to project Standard 120-Volt Plug •Plugs into standard 120-volt household outlet Built-In Pressure Gauge •Allows convenient monitoring of tire pressure Added Accessories •Includes hose and universal adapters
Description
Built-In Handle •Carry this little guy from project to project Standard 120-Volt Plug •Plugs into standard 120-volt household outlet Built-In Pressure Gauge •Allows convenient monitoring of tire pressure Added Accessories •Includes hose and universal adapters

Suppliers

Company
Product
Description
Supplier Links
Campbell Hausfeld 120-Volt Tire Inflator - Model RP4100 - Air Compressors Direct
Bolingbrook, IL, USA
Campbell Hausfeld 120-Volt Tire Inflator
Model RP4100
Campbell Hausfeld 120-Volt Tire Inflator Model RP4100
Built-In Handle •Carry this little guy from project to project Standard 120-Volt Plug •Plugs into standard 120-volt household outlet Built-In Pressure Gauge •Allows convenient monitoring of tire pressure Added Accessories •Includes hose and universal adapters

Built-In Handle
•Carry this little guy from project to project
Standard 120-Volt Plug
•Plugs into standard 120-volt household outlet
Built-In Pressure Gauge
•Allows convenient monitoring of tire pressure
Added Accessories
•Includes hose and universal adapters

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model RP4100
Product Name Campbell Hausfeld 120-Volt Tire Inflator
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Powerex - Enclosed Scroll Air Compressor System - powerex-enclosed-scroll - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 33.2 to 569 SCFM (56.43 to 967 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 60 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC200P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.3330 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details